16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, OpAmp, 128Seg LCD 80-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227525-MSP430FG479I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)
16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 5x ADC, 48 I/O, LQFP Product overview: MSP430FG479IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG479IPN can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM
IC MCU 16BIT 60KB FLASH 80LQFP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)
IC MCU 16BIT 60KB FLASH 80LQFP
IC MCU 16BIT 60KB FLASH 80LQFP
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG479IPN | 1227525-MSP430FG479IPN | MSP430FG479IPN-ND | 685-MSP430FG479IPN | 815-MSP430FG479IPN | MSP430FG479IPN | MSP430FG479IPN | MSP430FG479IPN | MSP430FG479IPN | MSP430FG479IPN |
| Product Name | MSP430FG479 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 16bit Sigma-Delta ADC, 12bit DAC, OpAmp, 128Seg LCD | Embedded - Embedded - Microcontrollers - MSP430FG479IPN | Microcontrollers | 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||||
| Features | Watchdog Timer; LCD Driver | |||||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 2x12b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |