Texas Instruments MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4618IPZR

Description
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD - MSP430FG4618IPZR - Texas Instruments
Dallas, TX, United States
MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD
MSP430FG4618IPZR
MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4618IPZR
16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41336-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41336-1-ND
Microcontrollers 296-41336-1-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-41336-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41336-6-ND
Microcontrollers 296-41336-6-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-41336-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41336-2-ND
Microcontrollers 296-41336-2-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit Dual 8MHz 116KB Embedded Microcontroller MCU
685-MSP430FG4618IPZR
16-bit Dual 8MHz 116KB Embedded Microcontroller MCU 685-MSP430FG4618IPZR
16-Bit MCU, 8MHz, 116KB Flash, 8KB RAM, 12-bit ADC, Dual DAC, DMA, 100-LQFP Product overview: MSP430FG4618IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 116KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4618IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 116KB Flash, 8KB RAM, 12-bit ADC, Dual DAC, DMA, 100-LQFP Product overview: MSP430FG4618IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 116KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4618IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG4618IPZR - 135082-MSP430FG4618IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4618IPZR
135082-MSP430FG4618IPZR
Embedded - Embedded - Microcontrollers - MSP430FG4618IPZR 135082-MSP430FG4618IPZR
Manufacturer: Texas Instruments Win Source Part Number: 135082-MSP430FG4618I PZR Packaging: Reel - TR Core Processor: CPUX Number of I/O: 80 Program Memory Size: 116KB (116K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b, D/A 2x12b Family Name: MSP430FG4618 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): PIC24HJ128GP510AT-I/ PF; MB96F347RWB PMC-GSE2; PIC24HJ256GP610-I/PF ; PIC24HJ64GP510A-E/PF ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135082-MSP430FG4618IPZR
Packaging: Reel - TR
Core Processor: CPUX
Number of I/O: 80
Program Memory Size: 116KB (116K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 2x12b
Family Name: MSP430FG4618
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): PIC24HJ128GP510AT-I/PF; MB96F347RWB PMC-GSE2; PIC24HJ256GP610-I/PF; PIC24HJ64GP510A-E/PF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430FG4618IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4618IPZR
Microcontrollers MSP430FG4618IPZR
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 116KB (116K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4618IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4618IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4618IPZR
IC MCU 16BIT 116KB FLASH 100LQFP

IC MCU 16BIT 116KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430FG4618IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FG4618IPZR
Microcontrollers MSP430FG4618IPZR
IC MCU 16BIT 116KB FLASH 100LQFP

IC MCU 16BIT 116KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FG4618IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4618IPZR
Embedded - Microcontrollers MSP430FG4618IPZR
IC MCU 16BIT 116KB FLASH 100LQFP

IC MCU 16BIT 116KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4618IPZR
16-bit Microcontrollers - MCU MSP430FG4618IPZR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4618IPZR 296-41336-1-ND 685-MSP430FG4618IPZR 135082-MSP430FG4618IPZR MSP430FG4618IPZR MSP430FG4618IPZR MSP430FG4618IPZR MSP430FG4618IPZR MSP430FG4618IPZR
Product Name MSP430FG4618 16-Bit Ultra-Low-Power MCU, 116KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD Microcontrollers 16-bit Dual 8MHz 116KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FG4618IPZR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 8 KB 8 KB 116 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details