Texas Instruments MSP430FG4616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4616IPZR

Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD - MSP430FG4616IPZR - Texas Instruments
Dallas, TX, United States
MSP430FG4616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD
MSP430FG4616IPZR
MSP430FG4616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD MSP430FG4616IPZR
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-43650-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43650-2-ND
Microcontrollers 296-43650-2-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43650-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43650-6-ND
Microcontrollers 296-43650-6-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43650-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43650-1-ND
Microcontrollers 296-43650-1-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG4616IPZR - 143201-MSP430FG4616IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG4616IPZR
143201-MSP430FG4616IPZR
Embedded - Embedded - Microcontrollers - MSP430FG4616IPZR 143201-MSP430FG4616IPZR
Manufacturer: Texas Instruments Win Source Part Number: 143201-MSP430FG4616I PZR Packaging: Reel - TR Core Processor: CPUX Number of I/O: 80 Program Memory Size: 92KB (92K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b, D/A 2x12b Family Name: MSP430FG4616 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): MB96F346YWB PMC-GSE2 ; MB96346YWA PMC-GSE2; MB96345YSA PMC-GSE2; MB96346YSA PMC-GSE2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143201-MSP430FG4616IPZR
Packaging: Reel - TR
Core Processor: CPUX
Number of I/O: 80
Program Memory Size: 92KB (92K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 2x12b
Family Name: MSP430FG4616
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): MB96F346YWB PMC-GSE2 ; MB96346YWA PMC-GSE2; MB96345YSA PMC-GSE2; MB96346YSA PMC-GSE2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8MHz 92KB 4KB Embedded Microcontroller MCU
685-MSP430FG4616IPZR
8MHz 92KB 4KB Embedded Microcontroller MCU 685-MSP430FG4616IPZR
8MHz 16b MCU, 92KB FLASH, 4KB SRAM, 12-bit ADC, LCD, LQFP Product overview: MSP430FG4616IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 92KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 92KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4616IPZR can be used for catalog matching and distributor lookup.

8MHz 16b MCU, 92KB FLASH, 4KB SRAM, 12-bit ADC, LCD, LQFP Product overview: MSP430FG4616IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 92KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 92KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4616IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FG4616IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FG4616IPZR
Microcontrollers MSP430FG4616IPZR
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FG4616IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4616IPZR
Embedded - Microcontrollers MSP430FG4616IPZR
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4616IPZR
16-bit Microcontrollers - MCU MSP430FG4616IPZR
16-bit Microcontrollers - MCU 16-Bit Ultra LP MCU 92KB Flash 4KB RAM

16-bit Microcontrollers - MCU 16-Bit Ultra LP MCU 92KB Flash 4KB RAM

Buy Now Datasheet
Microcontrollers - MSP430FG4616IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4616IPZR
Microcontrollers MSP430FG4616IPZR
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4616IPZR 296-43650-2-ND 143201-MSP430FG4616IPZR 685-MSP430FG4616IPZR MSP430FG4616IPZR MSP430FG4616IPZR MSP430FG4616IPZR MSP430FG4616IPZR
Product Name MSP430FG4616 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 160 Seg LCD Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FG4616IPZR 8MHz 92KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 4 KB 92 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products