Texas Instruments MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD MSP430FG439IPN

Description
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD - MSP430FG439IPN - Texas Instruments
Dallas, TX, United States
MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD
MSP430FG439IPN
MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD MSP430FG439IPN
16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85

Buy Now Datasheet
 - MSP430FG439IPN - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP80

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG439IPN - 024508-MSP430FG439IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG439IPN
024508-MSP430FG439IPN
Embedded - Embedded - Microcontrollers - MSP430FG439IPN 024508-MSP430FG439IPN
Manufacturer: Texas Instruments Win Source Part Number: 024508-MSP430FG439IP N Packaging: Tray Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 024508-MSP430FG439IPN
Packaging: Tray
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
Microcontrollers - 296-17013-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17013-ND
Microcontrollers 296-17013-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU - 685-MSP430FG439IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430FG439IPN
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430FG439IPN
16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, 80-LQFP Product overview: MSP430FG439IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG439IPN can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, 80-LQFP Product overview: MSP430FG439IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG439IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FG439IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG439IPN
Embedded - Microcontrollers MSP430FG439IPN
IC MCU 16BIT 60KB FLASH 80LQFP

IC MCU 16BIT 60KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FG439IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG439IPN
Microcontrollers MSP430FG439IPN
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG439IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG439IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG439IPN
IC MCU 16BIT 60KB FLASH 80LQFP

IC MCU 16BIT 60KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG439IPN
16-bit Microcontrollers - MCU MSP430FG439IPN
16-bit Microcontrollers - MCU 60KB Flash 2KB RAM 12ADC/2DAC 128sLCD

16-bit Microcontrollers - MCU 60KB Flash 2KB RAM 12ADC/2DAC 128sLCD

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG439IPN MSP430FG439IPN 024508-MSP430FG439IPN 296-17013-ND 685-MSP430FG439IPN MSP430FG439IPN MSP430FG439IPN MSP430FG439IPN MSP430FG439IPN
Product Name MSP430FG439 16-Bit Ultra-Low-Power MCU, 60KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD Embedded - Embedded - Microcontrollers - MSP430FG439IPN Microcontrollers 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers