The MSP430FG438 is a 16-bit ultra-low-power microcontroller featuring 48 KB of flash memory, 2 KB of RAM, a 12-bit ADC, dual 12-bit DACs, a single-channel DMA, three configurable operational amplifiers, and an integrated LCD driver for up to 128 segments. It operates from 1.8 V to 3.6 V with active mode consumption of 300 µA at 1 MHz and 2.2 V, and standby mode consumption of 1.1 µA. The device supports five power-saving modes and wakes from standby in under 6 µs. It is available in an 113-ball NFBGA package measuring 7 mm x 7 mm, rated for operation from -40 °C to 85 °C.
16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 113-NFBGA -40 to 85
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 48KB FLASH 113NFBGA
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 113-NFBGA (7x7)
16-bit Microcontrollers - MCU 16-bit MCU48KB Flash , 2KB RAM, 12-bit
IC MCU 16BIT 48KB FLASH 113NFBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG438IZCAT | MSP430FG438IZCAT-ND | MSP430FG438IZCAT | MSP430FG438IZCAT | MSP430FG438IZCAT | MSP430FG438IZCAT |
| Product Name | MSP430FG438 16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |