Texas Instruments MSP430FG437 16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD MSP430FG437IPNR

Description
16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG437 16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD - MSP430FG437IPNR - Texas Instruments
Dallas, TX, United States
MSP430FG437 16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD
MSP430FG437IPNR
MSP430FG437 16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD MSP430FG437IPNR
16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD 80-LQFP -40 to 85

Buy Now Datasheet
 - MSP430FG437IPNR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - 296-18611-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18611-1-ND
Microcontrollers 296-18611-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-18611-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18611-2-ND
Microcontrollers 296-18611-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430FG437IPNR
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430FG437IPNR
8MHz 16-bit MCU, 32KB FLASH, 1KB SRAM, 12-bit ADC, SPI, UART, LQFP Product overview: MSP430FG437IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG437IPNR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 32KB FLASH, 1KB SRAM, 12-bit ADC, SPI, UART, LQFP Product overview: MSP430FG437IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG437IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FG437IPNR - 144326-MSP430FG437IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FG437IPNR
144326-MSP430FG437IPNR
Embedded - Embedded - Microcontrollers - MSP430FG437IPNR 144326-MSP430FG437IPNR
Manufacturer: Texas Instruments Win Source Part Number: 144326-MSP430FG437IP NR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC24FJ192GA108-I/PT ; XMS430FR5994IPNR; MSP430F439IPN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144326-MSP430FG437IPNR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): PIC24FJ192GA108-I/PT; XMS430FR5994IPNR; MSP430F439IPN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG437IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG437IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG437IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG437IPNR
16-bit Microcontrollers - MCU MSP430FG437IPNR
16-bit Microcontrollers - MCU 32KB Flash 1KB RAM 12ADC/2DAC 128sLCD

16-bit Microcontrollers - MCU 32KB Flash 1KB RAM 12ADC/2DAC 128sLCD

Buy Now Datasheet
Microcontrollers - MSP430FG437IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FG437IPNR
Microcontrollers MSP430FG437IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FG437IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG437IPNR
Embedded - Microcontrollers MSP430FG437IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FG437IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG437IPNR
Microcontrollers MSP430FG437IPNR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG437IPNR MSP430FG437IPNR 296-18611-1-ND 685-MSP430FG437IPNR 144326-MSP430FG437IPNR MSP430FG437IPNR MSP430FG437IPNR MSP430FG437IPNR MSP430FG437IPNR MSP430FG437IPNR
Product Name MSP430FG437 16-Bit Ultra-Low-Power MCU, 32KB Flash, 1KB RAM, 12-Bit ADC, Dual DAC, DMA, 3 OPAMP, 128 Seg LCD Microcontrollers 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FG437IPNR Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b; D/A 2x12b
RAM 1 KB 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products