16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227517-MSP430FG4270
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-SSOP
16-bit 8MHz MCU, 32KB FLASH, 256B SRAM, LCD, 48-SSOP Product overview: MSP430FG4270IDLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4270IDLR
IC MCU 16BIT 32KB FLASH 48SSOP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-SSOP
16-bit Microcontrollers - MCU 16-Bit 32kB Flash 256 RAM
IC MCU 16BIT 32KB FLASH 48SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG4270IDLR | 1227517-MSP430FG4270IDLR | 296-22060-2-ND | 685-MSP430FG4270IDLR | MSP430FG4270IDLR | MSP430FG4270IDLR | MSP430FG4270IDLR | MSP430FG4270IDLR |
| Product Name | MSP430FG4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, 2 OPAMP, LCD D | Embedded - Embedded - Microcontrollers - MSP430FG4270IDLR | Microcontrollers | 16-bit 8MHz 32KB SSOP Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer; LCD Driver | |||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 1x12b | ||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB |