Texas Instruments MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D MSP430FG4260IDLR

Description
16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D - MSP430FG4260IDLR - Texas Instruments
Dallas, TX, United States
MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D
MSP430FG4260IDLR
MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D MSP430FG4260IDLR
16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-SSOP -40 to 85

16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 24KB SSOP Embedded Microcontroller MCU
685-MSP430FG4260IDLR
16-bit 8MHz 24KB SSOP Embedded Microcontroller MCU 685-MSP430FG4260IDLR
16-bit MCU, 8MHz, 24KB FLASH, 256B SRAM, LCD, 48-SSOP Product overview: MSP430FG4260IDLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4260IDLR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 24KB FLASH, 256B SRAM, LCD, 48-SSOP Product overview: MSP430FG4260IDLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG4260IDLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430FG4260IDLR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322546-MSP430FG4260IDLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322546-MSP430FG4260IDLR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322546-MSP430FG4260IDLR
Manufacturer: Texas Instruments Win Source Part Number: 1322546-MSP430FG4260 IDLR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 8MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 5x16b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-BSSOP (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -MSP430FG4260IDLR-ND R,-296-22058-1-ND,29 6-22058-2-NDR,296-22 058-1-NDR,-296-22058 -1-NDR,296-22058-1,2 156-MSP430FG4260IDLR ,296-22058-2,TEXTISM SP430FG4260IDLR Base Product Number: MSP430FG4260 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322546-MSP430FG4260IDLR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 5x16b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-BSSOP (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -MSP430FG4260IDLR-NDR,-296-22058-1-ND,296-22058-2-NDR,296-22058-1-NDR,-296-22058-1-NDR,296-22058-1,2156-MSP430FG4260IDLR,296-22058-2,TEXTISMSP430FG4260IDLR
Base Product Number: MSP430FG4260
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-22058-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22058-2-ND
Microcontrollers 296-22058-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-SSOP

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FG4260IDLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FG4260IDLR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FG4260IDLR
IC MCU 16BIT 24KB FLASH 48SSOP

IC MCU 16BIT 24KB FLASH 48SSOP

Supplier's Site
Microcontrollers - MSP430FG4260IDLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FG4260IDLR
Microcontrollers MSP430FG4260IDLR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-SSOP

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FG4260IDLR
16-bit Microcontrollers - MCU MSP430FG4260IDLR
16-bit Microcontrollers - MCU 16-Bit Ultra L-P 24kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra L-P 24kB Flash 256B RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FG4260IDLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FG4260IDLR
Embedded - Microcontrollers MSP430FG4260IDLR
IC MCU 16BIT 24KB FLASH 48SSOP

IC MCU 16BIT 24KB FLASH 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FG4260IDLR 685-MSP430FG4260IDLR MSP430FG4260IDLR 1322546-MSP430FG4260IDLR 296-22058-2-ND MSP430FG4260IDLR MSP430FG4260IDLR MSP430FG4260IDLR MSP430FG4260IDLR
Product Name MSP430FG4260 16-Bit Ultra-Low-Power MCU, 24kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, 2 OPAMP, LCD D 16-bit 8MHz 24KB SSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit; Other; A/D 5x16b; D/A 1x12b
RAM 0.2500 KB 0.2560 KB 24 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details