Texas Instruments MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM MSP430FE425IPMR

Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM - MSP430FE425IPMR - Texas Instruments
Dallas, TX, United States
MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM
MSP430FE425IPMR
MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM MSP430FE425IPMR
16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85

16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM 64-LQFP -40 to 85

Buy Now Datasheet
 - MSP430FE425IPMR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - 296-26235-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26235-2-ND
Microcontrollers 296-26235-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FE425IPMR - 024505-MSP430FE425IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FE425IPMR
024505-MSP430FE425IPMR
Embedded - Embedded - Microcontrollers - MSP430FE425IPMR 024505-MSP430FE425IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024505-MSP430FE425IP MR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 3x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8.4MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024505-MSP430FE425IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 3x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8.4MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430FE425IPMR
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430FE425IPMR
8MHz 16-bit MCU, 3 ADC, 16KB Flash, 512B RAM, LQFP Product overview: MSP430FE425IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE425IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 3 ADC, 16KB Flash, 512B RAM, LQFP Product overview: MSP430FE425IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE425IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FE425IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FE425IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FE425IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FE425IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FE425IPMR
Embedded - Microcontrollers MSP430FE425IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FE425IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FE425IPMR
Microcontrollers MSP430FE425IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FE425IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE425IPMR
Microcontrollers MSP430FE425IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE425IPMR
16-bit Microcontrollers - MCU MSP430FE425IPMR
16-bit Microcontrollers - MCU 16KB Flash 512B RAM for Energy Meters

16-bit Microcontrollers - MCU 16KB Flash 512B RAM for Energy Meters

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE425IPMR MSP430FE425IPMR 296-26235-2-ND 024505-MSP430FE425IPMR 685-MSP430FE425IPMR MSP430FE425IPMR MSP430FE425IPMR MSP430FE425IPMR MSP430FE425IPMR MSP430FE425IPMR
Product Name MSP430FE425 16-bit Ultra-Low-Power Microcontroller for Energy Meters, 16KB Flash, 512B RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FE425IPMR 16-bit 8MHz 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8.4 MHz 8.4 MHz 8.4 MHz 8.4 MHz 8.4 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products