Texas Instruments MSP430FE4232 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM MSP430FE4232IPMR

Description
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FE4232 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM - MSP430FE4232IPMR - Texas Instruments
Dallas, TX, United States
MSP430FE4232 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM
MSP430FE4232IPMR
MSP430FE4232 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM MSP430FE4232IPMR
16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 64-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 8KB Embedded Microcontroller MCU - 685-MSP430FE4232IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 8KB Embedded Microcontroller MCU
685-MSP430FE4232IPMR
16-bit 8MHz 8KB Embedded Microcontroller MCU 685-MSP430FE4232IPMR
8MHz 16-bit MCU, 2x 12-bit ADC, 8KB Flash, 256B RAM, LQFP Product overview: MSP430FE4232IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE4232IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 2x 12-bit ADC, 8KB Flash, 256B RAM, LQFP Product overview: MSP430FE4232IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FE4232IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-23730-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23730-2-ND
Microcontrollers 296-23730-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MSP430FE4232IPMR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8.4MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FE4232IPMR - 812215-MSP430FE4232IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FE4232IPMR
812215-MSP430FE4232IPMR
Embedded - Embedded - Microcontrollers - MSP430FE4232IPMR 812215-MSP430FE4232IPMR
Manufacturer: Texas Instruments Win Source Part Number: 812215-MSP430FE4232I PMR Packaging: Reel Mounting Style: SMD Core Processor: MSP430 Speed: 8MHz Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 2x16b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: MSP430FE4232 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 812215-MSP430FE4232IPMR
Packaging: Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 8MHz
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 2x16b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: MSP430FE4232
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FE4232IPMR
16-bit Microcontrollers - MCU MSP430FE4232IPMR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FE4232IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FE4232IPMR
Embedded - Microcontrollers MSP430FE4232IPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FE4232IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FE4232IPMR
Microcontrollers MSP430FE4232IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430FE4232IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FE4232IPMR
Microcontrollers MSP430FE4232IPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FE4232IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FE4232IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FE4232IPMR
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FE4232IPMR 685-MSP430FE4232IPMR 296-23730-2-ND MSP430FE4232IPMR 812215-MSP430FE4232IPMR MSP430FE4232IPMR MSP430FE4232IPMR MSP430FE4232IPMR MSP430FE4232IPMR MSP430FE4232IPMR
Product Name MSP430FE4232 16-Bit Ultra-Low-Power Microcontroller for Energy Meters, 8KB Flash, 256B RAM 16-bit 8MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FE4232IPMR 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers