Texas Instruments MSP430F6779A MSP430F6779A Mixed Signal Microcontroller MSP430F6779AIPZR

Description
MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller - MSP430F6779AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller
MSP430F6779AIPZR
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller MSP430F6779AIPZR
MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6779A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37847-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37847-6-ND
Microcontrollers 296-37847-6-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-37847-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37847-1-ND
Microcontrollers 296-37847-1-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-37847-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37847-2-ND
Microcontrollers 296-37847-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6779AIPZR - 789755-MSP430F6779AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6779AIPZR
789755-MSP430F6779AIPZR
Embedded - Embedded - Microcontrollers - MSP430F6779AIPZR 789755-MSP430F6779AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789755-MSP430F6779AI PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6779A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MB96346RSA PMC-GSE2; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789755-MSP430F6779AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6779A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MB96346RSA PMC-GSE2;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 512KB Embedded Microcontroller MCU
685-MSP430F6779AIPZR
Industrial 16-bit 25MHz 512KB Embedded Microcontroller MCU 685-MSP430F6779AIPZR
16-Bit MCU, 25MHz, 512KB Flash, 32KB RAM, 100-LQFP, Industrial Product overview: MSP430F6779AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6779AIPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 512KB Flash, 32KB RAM, 100-LQFP, Industrial Product overview: MSP430F6779AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6779AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6779AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6779AIPZR
Embedded - Microcontrollers MSP430F6779AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6779AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6779AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6779AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6779AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6779AIPZR
Microcontrollers MSP430F6779AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - MSP430F6779AIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6779AIPZR
Microcontrollers MSP430F6779AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6779AIPZR 296-37847-6-ND 789755-MSP430F6779AIPZR 685-MSP430F6779AIPZR MSP430F6779AIPZR MSP430F6779AIPZR MSP430F6779AIPZR MSP430F6779AIPZR
Product Name MSP430F6779A MSP430F6779A Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F6779AIPZR Industrial 16-bit 25MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers