Texas Instruments MSP430F6779A MSP430F6779A Mixed Signal Microcontroller MSP430F6779AIPEU

Description
MSP430F6779A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6779A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller - MSP430F6779AIPEU - Texas Instruments
Dallas, TX, United States
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller
MSP430F6779AIPEU
MSP430F6779A MSP430F6779A Mixed Signal Microcontroller MSP430F6779AIPEU
MSP430F6779A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6779A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-48429-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48429-ND
Microcontrollers 296-48429-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318567-MSP430F6779AIPEU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318567-MSP430F6779AIPEU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318567-MSP430F6779AIPEU
Manufacturer: Texas Instruments Win Source Part Number: 1318567-MSP430F6779A IPEU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 72 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-LQFP ECCN: 5A992C Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F6779AIPEU-ND, 296-48429 Base Product Number: MSP430F6779 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318567-MSP430F6779AIPEU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 72
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 128-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F6779AIPEU-ND,296-48429
Base Product Number: MSP430F6779
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 25MHz 512KB 32KB Embedded Microcontroller MCU - 685-MSP430F6779AIPEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 512KB 32KB Embedded Microcontroller MCU
685-MSP430F6779AIPEU
16-bit 25MHz 512KB 32KB Embedded Microcontroller MCU 685-MSP430F6779AIPEU
16-Bit MCU, 25MHz, 512KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, AES, 128-LQFP Product overview: MSP430F6779AIPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6779AIPEU can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 512KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, AES, 128-LQFP Product overview: MSP430F6779AIPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6779AIPEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6779AIPEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6779AIPEU
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6779AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site
Microcontrollers - MSP430F6779AIPEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6779AIPEU
Microcontrollers MSP430F6779AIPEU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Embedded - Microcontrollers - MSP430F6779AIPEU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6779AIPEU
Embedded - Microcontrollers MSP430F6779AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6779AIPEU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6779AIPEU
Microcontrollers MSP430F6779AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6779AIPEU 296-48429-ND 1318567-MSP430F6779AIPEU 685-MSP430F6779AIPEU MSP430F6779AIPEU MSP430F6779AIPEU MSP430F6779AIPEU MSP430F6779AIPEU
Product Name MSP430F6779A MSP430F6779A Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 25MHz 512KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers