Texas Instruments MSP430F67791 MSP430F67791 Mixed Signal Microcontroller MSP430F67791IPEUR

Description
MSP430F67791 Mixed Signal Microcontroller 128-LQFP
Request a Quote
Description
MSP430F67791 Mixed Signal Microcontroller 128-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67791IPEUR is a mixed signal microcontroller from Texas Instruments designed for polyphase metering applications. It features a high-performance 25-MHz CPU with a 32-bit multiplier, enabling efficient energy calculations and metering tasks. The device supports up to 512KB of flash memory and 32KB of RAM, providing ample storage for complex applications. This microcontroller offers high accuracy with less than 0.1% error over a dynamic range of 2000:1, meeting ANSI C12.20 and IEC 62053 standards. It includes multiple integrated 24-bit sigma-delta ADCs, allowing for precise measurements from various sensors, including current transformers and Rogowski coils. The MSP430F67791 also supports multiple communication interfaces, including UART, SPI, and I²C, facilitating integration into smart metering systems. With ultra-low power consumption, the device operates at just 2.9 mW during energy measurement and features several low-power modes, making it suitable for battery-operated applications. The microcontroller is housed in a 128-pin LQFP package and operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in diverse environments. This combination of features makes the MSP430F67791 a strong candidate for engineers looking to develop advanced metering solutions.

Datasheet Summary
Powered by GS/AI

The MSP430F67791IPEUR is a mixed signal microcontroller from Texas Instruments designed for polyphase metering applications. It features a high-performance 25-MHz CPU with a 32-bit multiplier, enabling efficient energy calculations and metering tasks. The device supports up to 512KB of flash memory and 32KB of RAM, providing ample storage for complex applications. This microcontroller offers high accuracy with less than 0.1% error over a dynamic range of 2000:1, meeting ANSI C12.20 and IEC 62053 standards. It includes multiple integrated 24-bit sigma-delta ADCs, allowing for precise measurements from various sensors, including current transformers and Rogowski coils. The MSP430F67791 also supports multiple communication interfaces, including UART, SPI, and I²C, facilitating integration into smart metering systems. With ultra-low power consumption, the device operates at just 2.9 mW during energy measurement and features several low-power modes, making it suitable for battery-operated applications. The microcontroller is housed in a 128-pin LQFP package and operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in diverse environments. This combination of features makes the MSP430F67791 a strong candidate for engineers looking to develop advanced metering solutions.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67791 MSP430F67791 Mixed Signal Microcontroller - MSP430F67791IPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67791 MSP430F67791 Mixed Signal Microcontroller
MSP430F67791IPEUR
MSP430F67791 MSP430F67791 Mixed Signal Microcontroller MSP430F67791IPEUR
MSP430F67791 Mixed Signal Microcontroller 128-LQFP

MSP430F67791 Mixed Signal Microcontroller 128-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67791IPEUR - 1227510-MSP430F67791IPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67791IPEUR
1227510-MSP430F67791IPEUR
Embedded - Embedded - Microcontrollers - MSP430F67791IPEUR 1227510-MSP430F67791IPEUR
Manufacturer: Texas Instruments Win Source Part Number: 1227510-MSP430F67791 IPEUR Series: MSP430F6xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67791 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): MAXQ613J-2563+T; MAXQ610J-2547+T; MAXQ610J-2505+T; Introduction Date: January 27, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227510-MSP430F67791IPEUR
Series: MSP430F6xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67791
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MAXQ613J-2563+T; MAXQ610J-2547+T; MAXQ610J-2505+T;
Introduction Date: January 27, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-36676-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36676-2-ND
Microcontrollers 296-36676-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
512KB 32KB Embedded Microcontroller MCU - 685-MSP430F67791IPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB 32KB Embedded Microcontroller MCU
685-MSP430F67791IPEUR
512KB 32KB Embedded Microcontroller MCU 685-MSP430F67791IPEUR
Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 32KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67791IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67791IPEU R can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 32KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67791IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67791IPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67791IPEUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F67791IPEUR
Microcontrollers MSP430F67791IPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F67791IPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67791IPEUR
Embedded - Microcontrollers MSP430F67791IPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67791IPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67791IPEUR
Microcontrollers MSP430F67791IPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67791IPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67791IPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67791IPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67791IPEUR 1227510-MSP430F67791IPEUR 296-36676-2-ND 685-MSP430F67791IPEUR MSP430F67791IPEUR MSP430F67791IPEUR MSP430F67791IPEUR MSP430F67791IPEUR
Product Name MSP430F67791 MSP430F67791 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F67791IPEUR Microcontrollers 512KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers