Texas Instruments MSP430F6778A MSP430F6778A Mixed Signal Microcontroller MSP430F6778AIPZ

Description
MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6778A MSP430F6778A Mixed Signal Microcontroller - MSP430F6778AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F6778A MSP430F6778A Mixed Signal Microcontroller
MSP430F6778AIPZ
MSP430F6778A MSP430F6778A Mixed Signal Microcontroller MSP430F6778AIPZ
MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6778A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 512KB Embedded Microcontroller MCU
685-MSP430F6778AIPZ
Industrial 16-bit 512KB Embedded Microcontroller MCU 685-MSP430F6778AIPZ
16-Bit Microprocessor, 512KB Flash, 100-Pin LQFP, Industrial Product overview: MSP430F6778AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6778AIPZ can be used for catalog matching and distributor lookup.

16-Bit Microprocessor, 512KB Flash, 100-Pin LQFP, Industrial Product overview: MSP430F6778AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6778AIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6778AIPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6778AIPZ-ND
Microcontrollers MSP430F6778AIPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6778AIPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6778AIPZ
Embedded - Microcontrollers MSP430F6778AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6778AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6778AIPZ
Microcontrollers MSP430F6778AIPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6778AIPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6778AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6778AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
IC MCU 16BIT 512KB FLASH 100LQFP - 815-MSP430F6778AIPZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 100LQFP
815-MSP430F6778AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP 815-MSP430F6778AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6778AIPZ 685-MSP430F6778AIPZ MSP430F6778AIPZ-ND MSP430F6778AIPZ MSP430F6778AIPZ MSP430F6778AIPZ 815-MSP430F6778AIPZ
Product Name MSP430F6778A MSP430F6778A Mixed Signal Microcontroller Industrial 16-bit 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 512KB FLASH 100LQFP
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details