Texas Instruments MSP430F6777A MSP430F6777A Mixed Signal Microcontroller MSP430F6777AIPEUR

Description
MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6777A MSP430F6777A Mixed Signal Microcontroller - MSP430F6777AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F6777A MSP430F6777A Mixed Signal Microcontroller
MSP430F6777AIPEUR
MSP430F6777A MSP430F6777A Mixed Signal Microcontroller MSP430F6777AIPEUR
MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
16-bit 3.3V 256KB 32KB Embedded Microcontroller MCU - 685-MSP430F6777AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.3V 256KB 32KB Embedded Microcontroller MCU
685-MSP430F6777AIPEUR
16-bit 3.3V 256KB 32KB Embedded Microcontroller MCU 685-MSP430F6777AIPEUR
16-Bit MCU, 128-LQFP, 85°C, 3.3V, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs Product overview: MSP430F6777AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6777AIPEU R can be used for catalog matching and distributor lookup.

16-Bit MCU, 128-LQFP, 85°C, 3.3V, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs Product overview: MSP430F6777AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6777AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6777AIPEUR - 789738-MSP430F6777AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6777AIPEUR
789738-MSP430F6777AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F6777AIPEUR 789738-MSP430F6777AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789738-MSP430F6777AI PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6777A Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789738-MSP430F6777AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6777A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Microcontrollers - 296-MSP430F6777AIPEURCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Buy Now Datasheet
Microcontrollers - 296-MSP430F6777AIPEURTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - 296-MSP430F6777AIPEURDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6777AIPEUR
16-bit Microcontrollers - MCU MSP430F6777AIPEUR
16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6777AIPEUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6777AIPEUR
Microcontrollers MSP430F6777AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6777AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6777AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6777AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6777AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6777AIPEUR
Embedded - Microcontrollers MSP430F6777AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6777AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6777AIPEUR
Microcontrollers MSP430F6777AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6777AIPEUR 685-MSP430F6777AIPEUR 789738-MSP430F6777AIPEUR 296-MSP430F6777AIPEURCT-ND MSP430F6777AIPEUR MSP430F6777AIPEUR MSP430F6777AIPEUR MSP430F6777AIPEUR MSP430F6777AIPEUR
Product Name MSP430F6777A MSP430F6777A Mixed Signal Microcontroller 16-bit 3.3V 256KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6777AIPEUR Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details