Texas Instruments MSP430F6777A MSP430F6777A Mixed Signal Microcontroller MSP430F6777AIPEU

Description
MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6777A is a mixed signal microcontroller designed for high-accuracy energy measurement and power monitoring applications. It features up to 256KB of flash memory and 32KB of RAM, along with a high-performance 25-MHz CPU with a 32-bit multiplier. The device supports up to seven independent 24-bit sigma-delta ADCs, providing accuracy better than 0.1% over a dynamic range of 2000:1. It is capable of handling power measurements for up to three phases plus neutral and includes dedicated pulse output pins for active and reactive energy calibration. This microcontroller operates with ultra-low power consumption, making it suitable for applications requiring minimal energy storage. It supports multiple communication interfaces, including UART, SPI, and I²C, and features an integrated LCD driver for up to 320 segments. The MSP430F6777A is packaged in a 128-pin LQFP format, providing 90 I/O pins, and is rated for operation in a temperature range of -40 to 85 degrees Celsius. This device is ideal for smart grid and building automation applications, meeting ANSI and IEC standards for utility metering.

Datasheet Summary
Powered by GS/AI

The MSP430F6777A is a mixed signal microcontroller designed for high-accuracy energy measurement and power monitoring applications. It features up to 256KB of flash memory and 32KB of RAM, along with a high-performance 25-MHz CPU with a 32-bit multiplier. The device supports up to seven independent 24-bit sigma-delta ADCs, providing accuracy better than 0.1% over a dynamic range of 2000:1. It is capable of handling power measurements for up to three phases plus neutral and includes dedicated pulse output pins for active and reactive energy calibration. This microcontroller operates with ultra-low power consumption, making it suitable for applications requiring minimal energy storage. It supports multiple communication interfaces, including UART, SPI, and I²C, and features an integrated LCD driver for up to 320 segments. The MSP430F6777A is packaged in a 128-pin LQFP format, providing 90 I/O pins, and is rated for operation in a temperature range of -40 to 85 degrees Celsius. This device is ideal for smart grid and building automation applications, meeting ANSI and IEC standards for utility metering.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6777A MSP430F6777A Mixed Signal Microcontroller - MSP430F6777AIPEU - Texas Instruments
Dallas, TX, United States
MSP430F6777A MSP430F6777A Mixed Signal Microcontroller
MSP430F6777AIPEU
MSP430F6777A MSP430F6777A Mixed Signal Microcontroller MSP430F6777AIPEU
MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6777A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
16-bit 256KB 32KB Embedded Microcontroller MCU - 685-MSP430F6777AIPEU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 32KB Embedded Microcontroller MCU
685-MSP430F6777AIPEU
16-bit 256KB 32KB Embedded Microcontroller MCU 685-MSP430F6777AIPEU
16-Bit MCU, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, AES, 128-LQFP Product overview: MSP430F6777AIPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6777AIPEU can be used for catalog matching and distributor lookup.

16-Bit MCU, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, AES, 128-LQFP Product overview: MSP430F6777AIPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6777AIPEU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6777AIPEU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6777AIPEU-ND
Microcontrollers MSP430F6777AIPEU-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6777AIPEU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6777AIPEU
Embedded - Microcontrollers MSP430F6777AIPEU
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6777AIPEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6777AIPEU
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6777AIPEU
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site
Microcontrollers - MSP430F6777AIPEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6777AIPEU
Microcontrollers MSP430F6777AIPEU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6777AIPEU
16-bit Microcontrollers - MCU MSP430F6777AIPEU
16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6777AIPEU 685-MSP430F6777AIPEU MSP430F6777AIPEU-ND MSP430F6777AIPEU MSP430F6777AIPEU MSP430F6777AIPEU MSP430F6777AIPEU
Product Name MSP430F6777A MSP430F6777A Mixed Signal Microcontroller 16-bit 256KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details