Texas Instruments MSP430F67771A MSP430F67771A Mixed Signal Microcontroller MSP430F67771AIPZ

Description
MSP430F67771A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F67771A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67771A MSP430F67771A Mixed Signal Microcontroller - MSP430F67771AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F67771A MSP430F67771A Mixed Signal Microcontroller
MSP430F67771AIPZ
MSP430F67771A MSP430F67771A Mixed Signal Microcontroller MSP430F67771AIPZ
MSP430F67771A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F67771A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F67771AIPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67771AIPZ-ND
Microcontrollers MSP430F67771AIPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 256KB 32KB Embedded Microcontroller MCU
685-MSP430F67771AIPZ
16-bit 256KB 32KB Embedded Microcontroller MCU 685-MSP430F67771AIPZ
16-Bit Microprocessor, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, 100-LQFP Product overview: MSP430F67771AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67771AIPZ can be used for catalog matching and distributor lookup.

16-Bit Microprocessor, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, 100-LQFP Product overview: MSP430F67771AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67771AIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 256KB FLASH 100LQFP - 815-MSP430F67771AIPZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100LQFP
815-MSP430F67771AIPZ
IC MCU 16BIT 256KB FLASH 100LQFP 815-MSP430F67771AIPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67771AIPZ
16-bit Microcontrollers - MCU MSP430F67771AIPZ
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67771AIPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67771AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67771AIPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F67771AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67771AIPZ
Microcontrollers MSP430F67771AIPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F67771AIPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67771AIPZ
Embedded - Microcontrollers MSP430F67771AIPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67771AIPZ MSP430F67771AIPZ-ND 685-MSP430F67771AIPZ 815-MSP430F67771AIPZ MSP430F67771AIPZ MSP430F67771AIPZ MSP430F67771AIPZ MSP430F67771AIPZ
Product Name MSP430F67771A MSP430F67771A Mixed Signal Microcontroller Microcontrollers 16-bit 256KB 32KB Embedded Microcontroller MCU IC MCU 16BIT 256KB FLASH 100LQFP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers