Texas Instruments MSP430F67771A MSP430F67771A Mixed Signal Microcontroller MSP430F67771AIPEUR

Description
MSP430F67771A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F67771A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67771A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour meters and utility metering applications. It is available in a 128-pin LQFP package measuring 20mm × 14mm with 90 I/O pins. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, features seven independent 24-bit sigma-delta ADCs, and supports up to 320 LCD segments. It operates from a 1.8V to 3.6V supply with standby power consumption of 2.1 µA in LPM3 mode and 0.34 µA in LPM3.5 mode at 3V. The integrated RTC includes tamper detection and temperature compensation. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F67771A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour meters and utility metering applications. It is available in a 128-pin LQFP package measuring 20mm × 14mm with 90 I/O pins. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, features seven independent 24-bit sigma-delta ADCs, and supports up to 320 LCD segments. It operates from a 1.8V to 3.6V supply with standby power consumption of 2.1 µA in LPM3 mode and 0.34 µA in LPM3.5 mode at 3V. The integrated RTC includes tamper detection and temperature compensation. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67771A MSP430F67771A Mixed Signal Microcontroller - MSP430F67771AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67771A MSP430F67771A Mixed Signal Microcontroller
MSP430F67771AIPEUR
MSP430F67771A MSP430F67771A Mixed Signal Microcontroller MSP430F67771AIPEUR
MSP430F67771A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F67771A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430F67771AIPEURTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
16-bit 256KB 32KB Embedded Microcontroller MCU - 685-MSP430F67771AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 32KB Embedded Microcontroller MCU
685-MSP430F67771AIPEUR
16-bit 256KB 32KB Embedded Microcontroller MCU 685-MSP430F67771AIPEUR
16-Bit Microprocessor, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, 128-LQFP Product overview: MSP430F67771AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67771AIPE UR can be used for catalog matching and distributor lookup.

16-Bit Microprocessor, 256KB Flash, 32KB RAM, 7 Sigma-Delta ADCs, LCD, 128-LQFP Product overview: MSP430F67771AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67771AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67771AIPEUR - 789735-MSP430F67771AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67771AIPEUR
789735-MSP430F67771AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F67771AIPEUR 789735-MSP430F67771AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789735-MSP430F67771A IPEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67771 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789735-MSP430F67771AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67771
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Microcontrollers - MSP430F67771AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67771AIPEUR
Microcontrollers MSP430F67771AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Embedded - Microcontrollers - MSP430F67771AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67771AIPEUR
Embedded - Microcontrollers MSP430F67771AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67771AIPEUR
16-bit Microcontrollers - MCU MSP430F67771AIPEUR
16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F67771AIPEUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F67771AIPEUR
Microcontrollers MSP430F67771AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67771AIPEUR 296-MSP430F67771AIPEURTR-ND 685-MSP430F67771AIPEUR 789735-MSP430F67771AIPEUR MSP430F67771AIPEUR MSP430F67771AIPEUR MSP430F67771AIPEUR MSP430F67771AIPEUR
Product Name MSP430F67771A MSP430F67771A Mixed Signal Microcontroller Microcontrollers 16-bit 256KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F67771AIPEUR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers