Texas Instruments MSP430F6776 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6776IPZR

Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6776 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller - MSP430F6776IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6776 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller
MSP430F6776IPZR
MSP430F6776 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller MSP430F6776IPZR
MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
256KB 16KB Embedded Microcontroller MCU
685-MSP430F6776IPZR
256KB 16KB Embedded Microcontroller MCU 685-MSP430F6776IPZR
Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 256KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6776IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6776IPZR can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 7 Sigma-Delta ADCs, LCD, Real-Time Clock, AES, 256KB Flash, 16KB RAM 100-LQFP -40 to 85 Product overview: MSP430F6776IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6776IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6776IPZR - 789734-MSP430F6776IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6776IPZR
789734-MSP430F6776IPZR
Embedded - Embedded - Microcontrollers - MSP430F6776IPZR 789734-MSP430F6776IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789734-MSP430F6776IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6776 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+; Introduction Date: January 23, 2013 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789734-MSP430F6776IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6776
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+;
Introduction Date: January 23, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F6776IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6776IPZR-ND
Microcontrollers MSP430F6776IPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6776IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6776IPZR
Embedded - Microcontrollers MSP430F6776IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6776IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6776IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6776IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F6776IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6776IPZR
Microcontrollers MSP430F6776IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6776IPZR 685-MSP430F6776IPZR 789734-MSP430F6776IPZR MSP430F6776IPZR-ND MSP430F6776IPZR MSP430F6776IPZR MSP430F6776IPZR
Product Name MSP430F6776 MSP430F677x, MSP430F676x, MSP430F674x Mixed Signal Microcontroller 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6776IPZR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers