Texas Instruments MSP430F67751 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67751IPEU

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
Request a Quote
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67751IPEU is a mixed signal microcontroller from Texas Instruments, designed for polyphase metering applications. It features a high-performance 25-MHz CPU with a 32-bit multiplier, enabling efficient energy calculations and metering functionalities. The device includes up to 128KB of flash memory and 16KB of RAM, along with seven independent 24-bit sigma-delta ADCs for precise measurements. It supports multiple communication interfaces, including UART, SPI, and I²C, making it versatile for various smart meter implementations. This microcontroller meets ANSI C12.20 and IEC 62053 standards, ensuring high accuracy of less than 0.1% over a dynamic range of 2000:1. It is capable of power measurement for up to three phases plus neutral and features dedicated pulse output pins for active and reactive energy calibration. The device operates within an industrial temperature range of -40°C to 85°C and offers ultra-low power consumption modes, making it suitable for energy-efficient designs. The MSP430F67751IPEU is packaged in a 128-pin LQFP with 90 I/O pins, providing ample connectivity options for complex applications.

Datasheet Summary
Powered by GS/AI

The MSP430F67751IPEU is a mixed signal microcontroller from Texas Instruments, designed for polyphase metering applications. It features a high-performance 25-MHz CPU with a 32-bit multiplier, enabling efficient energy calculations and metering functionalities. The device includes up to 128KB of flash memory and 16KB of RAM, along with seven independent 24-bit sigma-delta ADCs for precise measurements. It supports multiple communication interfaces, including UART, SPI, and I²C, making it versatile for various smart meter implementations. This microcontroller meets ANSI C12.20 and IEC 62053 standards, ensuring high accuracy of less than 0.1% over a dynamic range of 2000:1. It is capable of power measurement for up to three phases plus neutral and features dedicated pulse output pins for active and reactive energy calibration. The device operates within an industrial temperature range of -40°C to 85°C and offers ultra-low power consumption modes, making it suitable for energy-efficient designs. The MSP430F67751IPEU is packaged in a 128-pin LQFP with 90 I/O pins, providing ample connectivity options for complex applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67751 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67751IPEU - Texas Instruments
Dallas, TX, United States
MSP430F67751 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67751IPEU
MSP430F67751 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67751IPEU
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F67751IPEU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67751IPEU-ND
Microcontrollers MSP430F67751IPEU-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67751IPEU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67751IPEU
Embedded - Microcontrollers MSP430F67751IPEU
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67751IPEU
16-bit Microcontrollers - MCU MSP430F67751IPEU
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F67751IPEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67751IPEU
Microcontrollers MSP430F67751IPEU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67751IPEU MSP430F67751IPEU-ND MSP430F67751IPEU MSP430F67751IPEU MSP430F67751IPEU
Product Name MSP430F67751 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers