Texas Instruments MSP430F6769A MSP430F6769A Mixed Signal Microcontroller MSP430F6769AIPEU

Description
MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6769A MSP430F6769A Mixed Signal Microcontroller - MSP430F6769AIPEU - Texas Instruments
Dallas, TX, United States
MSP430F6769A MSP430F6769A Mixed Signal Microcontroller
MSP430F6769AIPEU
MSP430F6769A MSP430F6769A Mixed Signal Microcontroller MSP430F6769AIPEU
MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6769A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F6769AIPEU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6769AIPEU-ND
Microcontrollers MSP430F6769AIPEU-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6769AIPEU
16-bit Microcontrollers - MCU MSP430F6769AIPEU
16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6769AIPEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6769AIPEU
Microcontrollers MSP430F6769AIPEU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Embedded - Microcontrollers - MSP430F6769AIPEU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6769AIPEU
Embedded - Microcontrollers MSP430F6769AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6769AIPEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6769AIPEU
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6769AIPEU
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6769AIPEU MSP430F6769AIPEU-ND MSP430F6769AIPEU MSP430F6769AIPEU MSP430F6769AIPEU MSP430F6769AIPEU
Product Name MSP430F6769A MSP430F6769A Mixed Signal Microcontroller Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers