Texas Instruments MSP430F67691 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67691IPEUR

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
Request a Quote
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67691IPEUR is a polyphase metering SoC from the MSP430F676x1 family, designed for three-phase electronic watt-hour meters and utility metering applications. It is packaged in a 128-pin LQFP (PEU) with dimensions of 20mm × 14mm and supports 90 I/O pins. The device meets or exceeds ANSI C12.20 and IEC 62053 standards, delivers better than 0.1% accuracy over a 2000:1 dynamic range for phase current, and includes seven independent 24-bit sigma-delta ADCs with differential inputs. It features a 25-MHz CPU with a 32-bit multiplier, up to 512KB of flash, 32KB of RAM, an LCD driver for up to 320 segments, and multiple communication interfaces including UART, SPI, and I²C. The operating temperature range is -40°C to 85°C, and it supports low-power modes including RTC mode at 0.34 µA at 3V. Power supply operates from 1.8V to 3.6V.

Datasheet Summary
Powered by GS/AI

The MSP430F67691IPEUR is a polyphase metering SoC from the MSP430F676x1 family, designed for three-phase electronic watt-hour meters and utility metering applications. It is packaged in a 128-pin LQFP (PEU) with dimensions of 20mm × 14mm and supports 90 I/O pins. The device meets or exceeds ANSI C12.20 and IEC 62053 standards, delivers better than 0.1% accuracy over a 2000:1 dynamic range for phase current, and includes seven independent 24-bit sigma-delta ADCs with differential inputs. It features a 25-MHz CPU with a 32-bit multiplier, up to 512KB of flash, 32KB of RAM, an LCD driver for up to 320 segments, and multiple communication interfaces including UART, SPI, and I²C. The operating temperature range is -40°C to 85°C, and it supports low-power modes including RTC mode at 0.34 µA at 3V. Power supply operates from 1.8V to 3.6V.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67691 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67691IPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67691 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67691IPEUR
MSP430F67691 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67691IPEUR
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP

Buy Now Datasheet
512KB 32KB Embedded Microcontroller MCU - 685-MSP430F67691IPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB 32KB Embedded Microcontroller MCU
685-MSP430F67691IPEUR
512KB 32KB Embedded Microcontroller MCU 685-MSP430F67691IPEUR
Polyphase Metering SoC with 6 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 32KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67691IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67691IPEU R can be used for catalog matching and distributor lookup.

Polyphase Metering SoC with 6 Sigma-Delta ADCs, LCD, Real-Time Clock, 512KB Flash, 32KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67691IPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67691IPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67691IPEUR - 789713-MSP430F67691IPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67691IPEUR
789713-MSP430F67691IPEUR
Embedded - Embedded - Microcontrollers - MSP430F67691IPEUR 789713-MSP430F67691IPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789713-MSP430F67691I PEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67691 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: January 27, 2013 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789713-MSP430F67691IPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67691
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: January 27, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F67691IPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67691IPEUR-ND
Microcontrollers MSP430F67691IPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67691IPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67691IPEUR
Embedded - Microcontrollers MSP430F67691IPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67691IPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67691IPEUR
Microcontrollers MSP430F67691IPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67691IPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67691IPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67691IPEUR
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67691IPEUR 685-MSP430F67691IPEUR 789713-MSP430F67691IPEUR MSP430F67691IPEUR-ND MSP430F67691IPEUR MSP430F67691IPEUR MSP430F67691IPEUR
Product Name MSP430F67691 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 512KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F67691IPEUR Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details