Texas Instruments MSP430F67691A MSP430F67691A Mixed Signal Microcontroller MSP430F67691AIPZ

Description
MSP430F67691A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F67691A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67691AIPZ is a polyphase metering system-on-chip for three-phase electronic watt-hour meters and utility metering applications, housed in a 100-pin LQFP package measuring 14mm × 14mm. It features six independent 24-bit sigma-delta ADCs, a 25-MHz 32-bit multiplier CPU, 512KB of flash, 32KB of RAM, and an LCD driver for up to 320 segments. The device meets ANSI C12.20 and IEC 62053 accuracy standards, supports 4-quadrant power measurement per phase, and operates over a 40Hz to 70Hz line frequency range. It includes a password-protected RTC with tamper detection and operates in low-power modes ranging from 0.18µA in LPM4.5 to 2.1µA in LPM3 at 3V, with real-time clock mode consuming 0.34µA. The part supports multiple communication interfaces including eUSCI_A and eUSCI_B for UART, SPI, and I2C, and delivers energy measurement accuracy better than 0.1% over a 2000:1 dynamic range for phase current.

Datasheet Summary
Powered by GS/AI

The MSP430F67691AIPZ is a polyphase metering system-on-chip for three-phase electronic watt-hour meters and utility metering applications, housed in a 100-pin LQFP package measuring 14mm × 14mm. It features six independent 24-bit sigma-delta ADCs, a 25-MHz 32-bit multiplier CPU, 512KB of flash, 32KB of RAM, and an LCD driver for up to 320 segments. The device meets ANSI C12.20 and IEC 62053 accuracy standards, supports 4-quadrant power measurement per phase, and operates over a 40Hz to 70Hz line frequency range. It includes a password-protected RTC with tamper detection and operates in low-power modes ranging from 0.18µA in LPM4.5 to 2.1µA in LPM3 at 3V, with real-time clock mode consuming 0.34µA. The part supports multiple communication interfaces including eUSCI_A and eUSCI_B for UART, SPI, and I2C, and delivers energy measurement accuracy better than 0.1% over a 2000:1 dynamic range for phase current.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67691A MSP430F67691A Mixed Signal Microcontroller - MSP430F67691AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F67691A MSP430F67691A Mixed Signal Microcontroller
MSP430F67691AIPZ
MSP430F67691A MSP430F67691A Mixed Signal Microcontroller MSP430F67691AIPZ
MSP430F67691A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F67691A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU
685-MSP430F67691AIPZ
Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU 685-MSP430F67691AIPZ
16-Bit MCU, 512KB Flash, 32KB RAM, 62 I/O, 100-LQFP, Industrial Product overview: MSP430F67691AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67691AIPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 32KB RAM, 62 I/O, 100-LQFP, Industrial Product overview: MSP430F67691AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67691AIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67691AIPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67691AIPZ-ND
Microcontrollers MSP430F67691AIPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1338786-MSP430F67691AIPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1338786-MSP430F67691AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1338786-MSP430F67691AIPZ
Win Source Part Number: 1338786-MSP430F67691 AIPZ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430F6xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tray Standard Package: 90 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430F67691

Win Source Part Number: 1338786-MSP430F67691AIPZ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430F6xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tray
Standard Package: 90
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430F67691

Buy Now Datasheet
Microcontrollers - MSP430F67691AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67691AIPZ
Microcontrollers MSP430F67691AIPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67691AIPZ
16-bit Microcontrollers - MCU MSP430F67691AIPZ
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67691AIPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67691AIPZ
Embedded - Microcontrollers MSP430F67691AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67691AIPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67691AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67691AIPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67691AIPZ 685-MSP430F67691AIPZ MSP430F67691AIPZ-ND 1338786-MSP430F67691AIPZ MSP430F67691AIPZ MSP430F67691AIPZ MSP430F67691AIPZ MSP430F67691AIPZ
Product Name MSP430F67691A MSP430F67691A Mixed Signal Microcontroller Industrial 16-bit 512KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers