Texas Instruments MSP430F6768A MSP430F6768A Mixed Signal Microcontroller MSP430F6768AIPZR

Description
MSP430F6768A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F6768A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6768AIPZR is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It is packaged in a 100-pin LQFP (PZ) with a body size of 14mm × 14mm, and operates over a temperature range of -40°C to 85°C. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, featuring seven independent 24-bit sigma-delta ADCs for high-precision current and voltage measurement, an integrated AES-128 encryption module, and support for multiple communication interfaces including UART, SPI, and I2C. It includes an LCD driver capable of driving up to 320 segments, a real-time clock with tamper detection, and ultra-low power consumption with LPM3 standby current of 2.1 µA at 3V and LPM3.5 RTC mode current of 0.34 µA at 3V. The device supports a 40Hz to 70Hz line frequency range with single calibration and enables four-quadrant energy measurement per phase or cumulative.

Datasheet Summary
Powered by GS/AI

The MSP430F6768AIPZR is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It is packaged in a 100-pin LQFP (PZ) with a body size of 14mm × 14mm, and operates over a temperature range of -40°C to 85°C. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, featuring seven independent 24-bit sigma-delta ADCs for high-precision current and voltage measurement, an integrated AES-128 encryption module, and support for multiple communication interfaces including UART, SPI, and I2C. It includes an LCD driver capable of driving up to 320 segments, a real-time clock with tamper detection, and ultra-low power consumption with LPM3 standby current of 2.1 µA at 3V and LPM3.5 RTC mode current of 0.34 µA at 3V. The device supports a 40Hz to 70Hz line frequency range with single calibration and enables four-quadrant energy measurement per phase or cumulative.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6768A MSP430F6768A Mixed Signal Microcontroller - MSP430F6768AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F6768A MSP430F6768A Mixed Signal Microcontroller
MSP430F6768AIPZR
MSP430F6768A MSP430F6768A Mixed Signal Microcontroller MSP430F6768AIPZR
MSP430F6768A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6768A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6768AIPZR - 789708-MSP430F6768AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6768AIPZR
789708-MSP430F6768AIPZR
Embedded - Embedded - Microcontrollers - MSP430F6768AIPZR 789708-MSP430F6768AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789708-MSP430F6768AI PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6768A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; PIC24HJ128GP210-E/PF ; MAXQ622X-UEI+; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789708-MSP430F6768AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6768A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; PIC24HJ128GP210-E/PF; MAXQ622X-UEI+;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU
685-MSP430F6768AIPZR
Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU 685-MSP430F6768AIPZR
16-Bit MCU, 512KB Flash, 16KB RAM, 100-Pin LQFP, Industrial Product overview: MSP430F6768AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6768AIPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 16KB RAM, 100-Pin LQFP, Industrial Product overview: MSP430F6768AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 512KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6768AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6768AIPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6768AIPZR-ND
Microcontrollers MSP430F6768AIPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6768AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6768AIPZR
Embedded - Microcontrollers MSP430F6768AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6768AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6768AIPZR
Microcontrollers MSP430F6768AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6768AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6768AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6768AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6768AIPZR
16-bit Microcontrollers - MCU MSP430F6768AIPZR
16-bit Microcontrollers - MCU 512KB Flsh 16KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 512KB Flsh 16KB SRAM Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6768AIPZR 789708-MSP430F6768AIPZR 685-MSP430F6768AIPZR MSP430F6768AIPZR-ND MSP430F6768AIPZR MSP430F6768AIPZR MSP430F6768AIPZR MSP430F6768AIPZR
Product Name MSP430F6768A MSP430F6768A Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6768AIPZR Industrial 16-bit 512KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 512 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details