Texas Instruments MSP430F67681 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67681IPZ

Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67681 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller - MSP430F67681IPZ - Texas Instruments
Dallas, TX, United States
MSP430F67681 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller
MSP430F67681IPZ
MSP430F67681 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller MSP430F67681IPZ
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F67681IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67681IPZ-ND
Microcontrollers MSP430F67681IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67681IPZ
16-bit Microcontrollers - MCU MSP430F67681IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67681IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67681IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67681IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F67681IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F67681IPZ
Microcontrollers MSP430F67681IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F67681IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67681IPZ
Microcontrollers MSP430F67681IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F67681IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67681IPZ
Embedded - Microcontrollers MSP430F67681IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67681IPZ MSP430F67681IPZ-ND MSP430F67681IPZ MSP430F67681IPZ MSP430F67681IPZ MSP430F67681IPZ MSP430F67681IPZ
Product Name MSP430F67681 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details