The MSP430F67671AIPEU is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It is housed in a 128-pin LQFP (PEU) package measuring 20mm × 14mm. The device features seven independent 24-bit sigma-delta ADCs for high-accuracy current and voltage measurement, a 25-MHz 32-bit multiplier CPU, up to 256KB of Flash memory, and 32KB of RAM. It supports LCD drivers for up to 320 segments, a password-protected real-time clock with tamper detection, and multiple communication interfaces including four eUSCI_A and two eUSCI_B modules. The device meets ANSI C12.20 and IEC 62053 accuracy standards, operates over a 40Hz to 70Hz line frequency range with single calibration, and includes power management modes with standby current as low as 0.34 µA in RTC mode (LPM3.5). It supports three-phase four-wire star connections and is qualified for operation from -40°C to 85°C.
MSP430F67671A Mixed Signal Microcontroller 128-LQFP -40 to 85
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 256KB FLASH 128LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU
IC MCU 16BIT 256KB FLASH 128LQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F67671AIPEU | MSP430F67671AIPEU-ND | MSP430F67671AIPEU | MSP430F67671AIPEU | MSP430F67671AIPEU | MSP430F67671AIPEU |
| Product Name | MSP430F67671A MSP430F67671A Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |