MSP430F6766A Mixed Signal Microcontroller 128-LQFP -40 to 85
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 256KB FLASH 128LQFP
IC MCU 16BIT 256KB FLASH 128LQFP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6766AIPEU | MSP430F6766AIPEU-ND | MSP430F6766AIPEU | MSP430F6766AIPEU | MSP430F6766AIPEU | MSP430F6766AIPEU |
| Product Name | MSP430F6766A MSP430F6766A Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |