MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
Manufacturer: Texas Instruments
Win Source Part Number: 789693-MSP430F67661I
Series: MSP430F6xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67661
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+;
Introduction Date: January 27, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Polyphase Metering SoC with 6 Sigma-Delta ADCs, LCD, Real-Time Clock, 256KB Flash, 16KB RAM 128-LQFP -40 to 85 Product overview: MSP430F67661IPEU from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67661IPEU
IC MCU 16BIT 256KB FLASH 128LQFP
IC MCU 16BIT 256KB FLASH 128LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F67661IPEU | MSP430F67661IPEU-ND | 789693-MSP430F67661IPEU | 685-MSP430F67661IPEU | MSP430F67661IPEU | 815-MSP430F67661IPEU | MSP430F67661IPEU | MSP430F67661IPEU |
| Product Name | MSP430F67661 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F67661IPEU | 256KB 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | IC MCU 16BIT 256KB FLASH 128LQFP | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||
| Features | Watchdog Timer; DMA; LCD Driver | |||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to ? volts | 3.3 volts |