Texas Instruments MSP430F67661A MSP430F67661A Mixed Signal Microcontroller MSP430F67661AIPEUR

Description
MSP430F67661A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F67661A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67661A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It features a 25-MHz 32-bit MSP430 CPU with a hardware multiplier, up to 256 KB of flash memory, and 16 KB of RAM. The device includes seven independent 24-bit sigma-delta ADCs for high-accuracy current and voltage measurement, a programmable LCD controller supporting up to 320 segments, and a real-time clock with tamper detection. It offers multiple communication interfaces including four eUSCI_A and two eUSCI_B units for UART, SPI, and I2C. The part operates over a supply voltage range of 1.8 V to 3.6 V and meets ANSI C12.20 and IEC 62053 standards for accuracy. It is supplied in a 128-pin LQFP package measuring 20 mm × 14 mm and is qualified for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F67661A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour metering and utility metering applications. It features a 25-MHz 32-bit MSP430 CPU with a hardware multiplier, up to 256 KB of flash memory, and 16 KB of RAM. The device includes seven independent 24-bit sigma-delta ADCs for high-accuracy current and voltage measurement, a programmable LCD controller supporting up to 320 segments, and a real-time clock with tamper detection. It offers multiple communication interfaces including four eUSCI_A and two eUSCI_B units for UART, SPI, and I2C. The part operates over a supply voltage range of 1.8 V to 3.6 V and meets ANSI C12.20 and IEC 62053 standards for accuracy. It is supplied in a 128-pin LQFP package measuring 20 mm × 14 mm and is qualified for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67661A MSP430F67661A Mixed Signal Microcontroller - MSP430F67661AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67661A MSP430F67661A Mixed Signal Microcontroller
MSP430F67661AIPEUR
MSP430F67661A MSP430F67661A Mixed Signal Microcontroller MSP430F67661AIPEUR
MSP430F67661A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F67661A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67661AIPEUR - 789691-MSP430F67661AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67661AIPEUR
789691-MSP430F67661AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F67661AIPEUR 789691-MSP430F67661AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789691-MSP430F67661A IPEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67661 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789691-MSP430F67661AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67661
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Industrial 16-bit 256KB 16KB Embedded Microcontroller MCU - 685-MSP430F67661AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 256KB 16KB Embedded Microcontroller MCU
685-MSP430F67661AIPEUR
Industrial 16-bit 256KB 16KB Embedded Microcontroller MCU 685-MSP430F67661AIPEUR
16-Bit MCU, 256KB Flash, 16KB RAM, 128-LQFP, Industrial Product overview: MSP430F67661AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67661AIPE UR can be used for catalog matching and distributor lookup.

16-Bit MCU, 256KB Flash, 16KB RAM, 128-LQFP, Industrial Product overview: MSP430F67661AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67661AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67661AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67661AIPEUR-ND
Microcontrollers MSP430F67661AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67661AIPEUR
16-bit Microcontrollers - MCU MSP430F67661AIPEUR
16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F67661AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67661AIPEUR
Microcontrollers MSP430F67661AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Embedded - Microcontrollers - MSP430F67661AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67661AIPEUR
Embedded - Microcontrollers MSP430F67661AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
IC MCU 16BIT 256KB FLASH 128LQFP - 815-MSP430F67661AIPEUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 128LQFP
815-MSP430F67661AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP 815-MSP430F67661AIPEUR
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67661AIPEUR 789691-MSP430F67661AIPEUR 685-MSP430F67661AIPEUR MSP430F67661AIPEUR-ND MSP430F67661AIPEUR MSP430F67661AIPEUR MSP430F67661AIPEUR 815-MSP430F67661AIPEUR
Product Name MSP430F67661A MSP430F67661A Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F67661AIPEUR Industrial 16-bit 256KB 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 256KB FLASH 128LQFP
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details