Texas Instruments MSP430F67651A MSP430F67651A Mixed Signal Microcontroller MSP430F67651AIPZ

Description
MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller - MSP430F67651AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller
MSP430F67651AIPZ
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller MSP430F67651AIPZ
MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F67651A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 128KB 16KB Embedded Microcontroller MCU
685-MSP430F67651AIPZ
16-bit 128KB 16KB Embedded Microcontroller MCU 685-MSP430F67651AIPZ
16-Bit MCU, 128KB Flash, 16KB RAM, 6 Sigma-Delta ADCs, LCD, RTC, 100-LQFP Product overview: MSP430F67651AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67651AIPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB Flash, 16KB RAM, 6 Sigma-Delta ADCs, LCD, RTC, 100-LQFP Product overview: MSP430F67651AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67651AIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67651AIPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67651AIPZ-ND
Microcontrollers MSP430F67651AIPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67651AIPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67651AIPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67651AIPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F67651AIPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67651AIPZ
Embedded - Microcontrollers MSP430F67651AIPZ
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67651AIPZ
16-bit Microcontrollers - MCU MSP430F67651AIPZ
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430F67651AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67651AIPZ
Microcontrollers MSP430F67651AIPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67651AIPZ 685-MSP430F67651AIPZ MSP430F67651AIPZ-ND MSP430F67651AIPZ MSP430F67651AIPZ MSP430F67651AIPZ MSP430F67651AIPZ
Product Name MSP430F67651A MSP430F67651A Mixed Signal Microcontroller 16-bit 128KB 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details