Texas Instruments MSP430F67651A MSP430F67651A Mixed Signal Microcontroller MSP430F67651AIPEUR

Description
MSP430F67651A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F67651A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67651A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour meters and utility metering applications. It is available in a 128-pin LQFP package measuring 20mm × 14mm, with 90 I/O pins. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, featuring up to seven 24-bit sigma-delta ADCs for high-precision current and voltage measurement, a 25-MHz 32-bit CPU with multiplier, up to 512KB of flash memory, and 32KB of RAM. It includes an LCD driver for up to 320 segments, a password-protected RTC with tamper detection, multiple communication interfaces including six eUSCIs, and ultra-low power modes such as LPM3 (2.1 µA at 3V) and LPM4.5 (0.18 µA at 3V). The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F67651A is a polyphase metering system-on-chip designed for three-phase electronic watt-hour meters and utility metering applications. It is available in a 128-pin LQFP package measuring 20mm × 14mm, with 90 I/O pins. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, featuring up to seven 24-bit sigma-delta ADCs for high-precision current and voltage measurement, a 25-MHz 32-bit CPU with multiplier, up to 512KB of flash memory, and 32KB of RAM. It includes an LCD driver for up to 320 segments, a password-protected RTC with tamper detection, multiple communication interfaces including six eUSCIs, and ultra-low power modes such as LPM3 (2.1 µA at 3V) and LPM4.5 (0.18 µA at 3V). The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller - MSP430F67651AIPEUR - Texas Instruments
Dallas, TX, United States
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller
MSP430F67651AIPEUR
MSP430F67651A MSP430F67651A Mixed Signal Microcontroller MSP430F67651AIPEUR
MSP430F67651A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F67651A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU - 685-MSP430F67651AIPEUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU
685-MSP430F67651AIPEUR
Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU 685-MSP430F67651AIPEUR
16-Bit MCU, 128KB Flash, 16KB RAM, 90 I/O, 25MHz, Industrial Product overview: MSP430F67651AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67651AIPE UR can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB Flash, 16KB RAM, 90 I/O, 25MHz, Industrial Product overview: MSP430F67651AIPEUR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67651AIPEUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67651AIPEUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67651AIPEUR-ND
Microcontrollers MSP430F67651AIPEUR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67651AIPEUR - 789683-MSP430F67651AIPEUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67651AIPEUR
789683-MSP430F67651AIPEUR
Embedded - Embedded - Microcontrollers - MSP430F67651AIPEUR 789683-MSP430F67651AIPEUR
Manufacturer: Texas Instruments Win Source Part Number: 789683-MSP430F67651A IPEUR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter Number of I/O: 90 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67651 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (20x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 789683-MSP430F67651AIPEUR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O: 90
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67651
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (20x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67651AIPEUR
16-bit Microcontrollers - MCU MSP430F67651AIPEUR
16-bit Microcontrollers - MCU 128KB Flsh 16KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 128KB Flsh 16KB SRAM Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67651AIPEUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67651AIPEUR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67651AIPEUR
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F67651AIPEUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67651AIPEUR
Embedded - Microcontrollers MSP430F67651AIPEUR
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet
IC MCU 16BIT 128KB FLASH 128LQFP - 815-MSP430F67651AIPEUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 128LQFP
815-MSP430F67651AIPEUR
IC MCU 16BIT 128KB FLASH 128LQFP 815-MSP430F67651AIPEUR
IC MCU 16BIT 128KB FLASH 128LQFP

IC MCU 16BIT 128KB FLASH 128LQFP

Supplier's Site
Microcontrollers - MSP430F67651AIPEUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67651AIPEUR
Microcontrollers MSP430F67651AIPEUR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67651AIPEUR 685-MSP430F67651AIPEUR MSP430F67651AIPEUR-ND 789683-MSP430F67651AIPEUR MSP430F67651AIPEUR MSP430F67651AIPEUR MSP430F67651AIPEUR 815-MSP430F67651AIPEUR MSP430F67651AIPEUR
Product Name MSP430F67651A MSP430F67651A Mixed Signal Microcontroller Industrial 16-bit 128KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F67651AIPEUR 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 128LQFP Microcontrollers
Clock Speed 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers