Texas Instruments MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC MSP430F67641IPNR

Description
MSP430F676x1 - Low cost 3-phase metering SOC 80-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F676x1 - Low cost 3-phase metering SOC 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC - MSP430F67641IPNR - Texas Instruments
Dallas, TX, United States
MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC
MSP430F67641IPNR
MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC MSP430F67641IPNR
MSP430F676x1 - Low cost 3-phase metering SOC 80-LQFP -40 to 85

MSP430F676x1 - Low cost 3-phase metering SOC 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F67641IPNR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67641IPNR-ND
Microcontrollers MSP430F67641IPNR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F67641IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F67641IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F67641IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F67641IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67641IPNR
Microcontrollers MSP430F67641IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - MSP430F67641IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67641IPNR
Embedded - Microcontrollers MSP430F67641IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67641IPNR MSP430F67641IPNR-ND MSP430F67641IPNR MSP430F67641IPNR MSP430F67641IPNR
Product Name MSP430F67641 MSP430F676x1 - Low cost 3-phase metering SOC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details