The MSP430F6749AIPEU is a polyphase metering system-on-chip featuring seven independent 24-bit sigma-delta ADCs, a 25-MHz 32-bit multiplier CPU, 512 KB of flash memory, and 32 KB of RAM. It supports three-phase energy measurement with accuracy better than 0.1% over a 2000:1 dynamic range and meets ANSI C12.20 and IEC 62053 standards. The device includes an LCD controller for up to 320 segments, a password-protected RTC with tamper detection, an integrated AES-128 encryption module, and six enhanced universal serial communication interfaces. It is packaged in a 128-pin LQFP with a body size of 20 mm × 14 mm and operates over a temperature range of -40°C to 85°C.
MSP430F6749A Mixed Signal Microcontroller 128-LQFP -40 to 85
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 512KB FLASH 128LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
16-bit Microcontrollers - MCU 512KB Flsh 32KB SRAM Mixed Signal MCU
IC MCU 16BIT 512KB FLASH 128LQFP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6749AIPEU | MSP430F6749AIPEU-ND | MSP430F6749AIPEU | MSP430F6749AIPEU | MSP430F6749AIPEU | MSP430F6749AIPEU |
| Product Name | MSP430F6749A MSP430F6749A Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |