Texas Instruments MSP430F67481A MSP430F67481A Mixed Signal Microcontroller MSP430F67481AIPZR

Description
MSP430F67481A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F67481A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F67481A is a polyphase metering SoC designed for three-phase electronic watt-hour metering and utility metering applications. It is housed in a 100-pin LQFP package with dimensions of 14mm × 14mm and features up to seven independent 24-bit sigma-delta ADCs, a 25-MHz CPU with a 32-bit multiplier, 256KB of flash memory, 32KB of RAM, and an LCD controller supporting up to 320 segments. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, supports multiple sensor types including current transformers and shunts, and provides 4-quadrant energy measurement per phase. Operating temperature ranges from -40°C to 85°C, with ultra-low power consumption of 2.1 µA in LPM3 standby mode and 0.18 µA in LPM4.5 shutdown mode. It includes integrated security features, a password-protected RTC with tamper detection, and multiple communication interfaces including eUSCI_A and eUSCI_B for UART, SPI, and I2C.

Datasheet Summary
Powered by GS/AI

The MSP430F67481A is a polyphase metering SoC designed for three-phase electronic watt-hour metering and utility metering applications. It is housed in a 100-pin LQFP package with dimensions of 14mm × 14mm and features up to seven independent 24-bit sigma-delta ADCs, a 25-MHz CPU with a 32-bit multiplier, 256KB of flash memory, 32KB of RAM, and an LCD controller supporting up to 320 segments. The device meets or exceeds ANSI C12.20 and IEC 62053 accuracy standards, supports multiple sensor types including current transformers and shunts, and provides 4-quadrant energy measurement per phase. Operating temperature ranges from -40°C to 85°C, with ultra-low power consumption of 2.1 µA in LPM3 standby mode and 0.18 µA in LPM4.5 shutdown mode. It includes integrated security features, a password-protected RTC with tamper detection, and multiple communication interfaces including eUSCI_A and eUSCI_B for UART, SPI, and I2C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F67481A MSP430F67481A Mixed Signal Microcontroller - MSP430F67481AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F67481A MSP430F67481A Mixed Signal Microcontroller
MSP430F67481AIPZR
MSP430F67481A MSP430F67481A Mixed Signal Microcontroller MSP430F67481AIPZR
MSP430F67481A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F67481A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F67481AIPZR - 789665-MSP430F67481AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F67481AIPZR
789665-MSP430F67481AIPZR
Embedded - Embedded - Microcontrollers - MSP430F67481AIPZR 789665-MSP430F67481AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789665-MSP430F67481A IPZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F67481 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MB96346RSA PMC-GSE2; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789665-MSP430F67481AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F67481
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MB96346RSA PMC-GSE2;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
16-bit 512KB 16KB Embedded Microcontroller MCU
685-MSP430F67481AIPZR
16-bit 512KB 16KB Embedded Microcontroller MCU 685-MSP430F67481AIPZR
16-Bit MCU, 512KB Flash, 16KB RAM, 4x ADC, LCD, 100-LQFP Product overview: MSP430F67481AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67481AIPZ R can be used for catalog matching and distributor lookup.

16-Bit MCU, 512KB Flash, 16KB RAM, 4x ADC, LCD, 100-LQFP Product overview: MSP430F67481AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F67481AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F67481AIPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F67481AIPZR-ND
Microcontrollers MSP430F67481AIPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F67481AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F67481AIPZR
Embedded - Microcontrollers MSP430F67481AIPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F67481AIPZR
16-bit Microcontrollers - MCU MSP430F67481AIPZR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430F67481AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F67481AIPZR
Microcontrollers MSP430F67481AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F67481AIPZR 789665-MSP430F67481AIPZR 685-MSP430F67481AIPZR MSP430F67481AIPZR-ND MSP430F67481AIPZR MSP430F67481AIPZR MSP430F67481AIPZR
Product Name MSP430F67481A MSP430F67481A Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F67481AIPZR 16-bit 512KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 512 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products