Texas Instruments MSP430F6747A MSP430F6747A Mixed Signal Microcontroller MSP430F6747AIPEU

Description
MSP430F6747A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Description
MSP430F6747A Mixed Signal Microcontroller 128-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6747A is a mixed signal microcontroller from Texas Instruments, designed for high-accuracy energy measurement and power monitoring applications. It features a 25-MHz CPU with a 32-bit multiplier, up to 256KB of flash memory, and 32KB of RAM, allowing for efficient processing and data handling. The device supports up to seven independent 24-bit sigma-delta ADCs, providing accuracy better than 0.1% over a dynamic range of 2000:1, making it suitable for applications requiring precise measurements. This microcontroller is equipped with multiple communication interfaces, including six enhanced universal serial communication interfaces (eUSCIs) for UART, SPI, and I²C protocols, facilitating integration into various systems. It also includes a dedicated LCD driver capable of controlling up to 320 segments, enhancing user interface capabilities. The MSP430F6747A operates with ultra-low power consumption, featuring several low-power modes, which is beneficial for battery-operated devices. The device is housed in a 128-pin LQFP package, providing 90 I/O pins for flexible connectivity options. It is suitable for applications such as three-phase electronic watt-hour meters and utility metering, meeting ANSI and IEC standards for energy measurement. Overall, the MSP430F6747A offers a comprehensive solution for engineers looking to implement advanced metering and monitoring systems.

Datasheet Summary
Powered by GS/AI

The MSP430F6747A is a mixed signal microcontroller from Texas Instruments, designed for high-accuracy energy measurement and power monitoring applications. It features a 25-MHz CPU with a 32-bit multiplier, up to 256KB of flash memory, and 32KB of RAM, allowing for efficient processing and data handling. The device supports up to seven independent 24-bit sigma-delta ADCs, providing accuracy better than 0.1% over a dynamic range of 2000:1, making it suitable for applications requiring precise measurements. This microcontroller is equipped with multiple communication interfaces, including six enhanced universal serial communication interfaces (eUSCIs) for UART, SPI, and I²C protocols, facilitating integration into various systems. It also includes a dedicated LCD driver capable of controlling up to 320 segments, enhancing user interface capabilities. The MSP430F6747A operates with ultra-low power consumption, featuring several low-power modes, which is beneficial for battery-operated devices. The device is housed in a 128-pin LQFP package, providing 90 I/O pins for flexible connectivity options. It is suitable for applications such as three-phase electronic watt-hour meters and utility metering, meeting ANSI and IEC standards for energy measurement. Overall, the MSP430F6747A offers a comprehensive solution for engineers looking to implement advanced metering and monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6747A MSP430F6747A Mixed Signal Microcontroller - MSP430F6747AIPEU - Texas Instruments
Dallas, TX, United States
MSP430F6747A MSP430F6747A Mixed Signal Microcontroller
MSP430F6747AIPEU
MSP430F6747A MSP430F6747A Mixed Signal Microcontroller MSP430F6747AIPEU
MSP430F6747A Mixed Signal Microcontroller 128-LQFP -40 to 85

MSP430F6747A Mixed Signal Microcontroller 128-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F6747AIPEU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6747AIPEU-ND
Microcontrollers MSP430F6747AIPEU-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - MSP430F6747AIPEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6747AIPEU
Microcontrollers MSP430F6747AIPEU
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6747AIPEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6747AIPEU
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6747AIPEU
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6747AIPEU
16-bit Microcontrollers - MCU MSP430F6747AIPEU
16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 32KB SRAM Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6747AIPEU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6747AIPEU
Embedded - Microcontrollers MSP430F6747AIPEU
IC MCU 16BIT 256KB FLASH 128LQFP

IC MCU 16BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6747AIPEU MSP430F6747AIPEU-ND MSP430F6747AIPEU MSP430F6747AIPEU MSP430F6747AIPEU MSP430F6747AIPEU
Product Name MSP430F6747A MSP430F6747A Mixed Signal Microcontroller Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details