Texas Instruments MSP430F6746A MSP430F6746A Mixed Signal Microcontroller MSP430F6746AIPZR

Description
MSP430F6746A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F6746A Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6746A MSP430F6746A Mixed Signal Microcontroller - MSP430F6746AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F6746A MSP430F6746A Mixed Signal Microcontroller
MSP430F6746AIPZR
MSP430F6746A MSP430F6746A Mixed Signal Microcontroller MSP430F6746AIPZR
MSP430F6746A Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F6746A Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F6746AIPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6746AIPZR-ND
Microcontrollers MSP430F6746AIPZR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 256KB 16KB Embedded Microcontroller MCU
685-MSP430F6746AIPZR
16-bit 256KB 16KB Embedded Microcontroller MCU 685-MSP430F6746AIPZR
16-Bit MCU, 256KB Flash, 16KB RAM, 4x Sigma-Delta ADC, LCD, RTC, AES, 100-LQFP Product overview: MSP430F6746AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6746AIPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 256KB Flash, 16KB RAM, 4x Sigma-Delta ADC, LCD, RTC, AES, 100-LQFP Product overview: MSP430F6746AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6746AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6746AIPZR - 789653-MSP430F6746AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6746AIPZR
789653-MSP430F6746AIPZR
Embedded - Embedded - Microcontrollers - MSP430F6746AIPZR 789653-MSP430F6746AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 789653-MSP430F6746AI PZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter Number of I/O: 62 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6746A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789653-MSP430F6746AIPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O: 62
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6746A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6746AIPZR
16-bit Microcontrollers - MCU MSP430F6746AIPZR
16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU

16-bit Microcontrollers - MCU 256KB Flsh 16KB SRAM Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6746AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6746AIPZR
Microcontrollers MSP430F6746AIPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6746AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6746AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6746AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F6746AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6746AIPZR
Embedded - Microcontrollers MSP430F6746AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6746AIPZR MSP430F6746AIPZR-ND 685-MSP430F6746AIPZR 789653-MSP430F6746AIPZR MSP430F6746AIPZR MSP430F6746AIPZR MSP430F6746AIPZR MSP430F6746AIPZR
Product Name MSP430F6746A MSP430F6746A Mixed Signal Microcontroller Microcontrollers 16-bit 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6746AIPZR 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0328 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details