The MSP430F67451IPEU is a polyphase metering SoC designed for 3-phase electronic watt-hour meters, featuring a 25-MHz CPU, 128 KB of flash memory, 16 KB of RAM, and seven 24-bit sigma-delta ADCs for precise energy measurement. It meets ANSI C12.20 and IEC 62053 standards, supports single-calibration operation across 40 Hz to 70 Hz line frequencies, and includes an LCD driver for up to 320 segments. The device operates over an industrial temperature range of -40°C to 85°C and is packaged in a 128-pin LQFP (20 mm × 14 mm) with 90 I/O pins. It offers ultra-low-power modes, including 0.18 µA in LPM4.5 at 3 V, and integrates security features for anti-tamper protection.
MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller 128-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)
IC MCU 16BIT 128KB FLASH 128LQFP
IC MCU 16BIT 128KB FLASH 128LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 128-LQFP (20x14)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F67451IPEU | MSP430F67451IPEU-ND | MSP430F67451IPEU | MSP430F67451IPEU | MSP430F67451IPEU |
| Product Name | MSP430F67451 MSP430F677x1, MSP430F676x1, MSP430F674x1 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 8x10b | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |