MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 100LQFP
16-bit Microcontrollers - MCU Single-phase Metering SoC with 3 Sigma-Delta ADCs, LCD, Real-Time Clock, 64KB Flash, 4KB RAM 100-LQFP -40 to 85
IC MCU 16BIT 64KB FLASH 100LQFP
IC MCU 16BIT 64KB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6733AIPZ-ND | MSP430F6733AIPZ | MSP430F6733AIPZ | MSP430F6733AIPZ | MSP430F6733AIPZ | MSP430F6733AIPZ |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 24 Bit; Other; A/D 8x10b, 3x24b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |