Texas Instruments MSP430F6730 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6730IPNR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F6730IPNR is a 16-bit microcontroller from Texas Instruments' MSP430 family, designed for ultra-low-power applications. It operates within a supply voltage range of 1.8V to 3.6V and features a 25 MHz system clock. This microcontroller includes 16 KB of flash memory and 1 KB of SRAM, making it suitable for various embedded applications. It is equipped with three 24-bit sigma-delta analog-to-digital converters (ADCs) and one 10-bit ADC, providing robust data acquisition capabilities. The device supports multiple communication interfaces, including three enhanced universal serial communication interfaces (eUSCI_A) and one eUSCI_B, facilitating flexible connectivity options. Additionally, it features four 16-bit timers, a hardware multiplier, and an integrated LCD driver for applications requiring display capabilities. The MSP430F6730IPNR is available in an 80-pin LQFP package and operates within a temperature range of -40°C to 85°C, making it suitable for industrial and portable applications.

Datasheet Summary
Powered by GS/AI

The MSP430F6730IPNR is a 16-bit microcontroller from Texas Instruments' MSP430 family, designed for ultra-low-power applications. It operates within a supply voltage range of 1.8V to 3.6V and features a 25 MHz system clock. This microcontroller includes 16 KB of flash memory and 1 KB of SRAM, making it suitable for various embedded applications. It is equipped with three 24-bit sigma-delta analog-to-digital converters (ADCs) and one 10-bit ADC, providing robust data acquisition capabilities. The device supports multiple communication interfaces, including three enhanced universal serial communication interfaces (eUSCI_A) and one eUSCI_B, facilitating flexible connectivity options. Additionally, it features four 16-bit timers, a hardware multiplier, and an integrated LCD driver for applications requiring display capabilities. The MSP430F6730IPNR is available in an 80-pin LQFP package and operates within a temperature range of -40°C to 85°C, making it suitable for industrial and portable applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F6730 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6730IPNR - Texas Instruments
Dallas, TX, United States
MSP430F6730 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6730IPNR
MSP430F6730 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6730IPNR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F6730IPNR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6730IPNR-ND
Microcontrollers MSP430F6730IPNR-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6730IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6730IPNR
Embedded - Microcontrollers MSP430F6730IPNR
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6730IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6730IPNR
Microcontrollers MSP430F6730IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6730IPNR
16-bit Microcontrollers - MCU MSP430F6730IPNR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6730IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6730IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6730IPNR
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F6730IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6730IPNR
Microcontrollers MSP430F6730IPNR
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6730IPNR MSP430F6730IPNR-ND MSP430F6730IPNR MSP430F6730IPNR MSP430F6730IPNR MSP430F6730IPNR MSP430F6730IPNR
Product Name MSP430F6730 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 3x24b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers