MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP -40 to 85
IC MCU 16BIT 128KB FLASH 100LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6725IPZ | MSP430F6725IPZ-ND | MSP430F6725IPZ | 815-MSP430F6725IPZ | MSP430F6725IPZ | MSP430F6725IPZ |
| Product Name | MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP -40 to 85 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | 24 Bit; Other; A/D 8x10b, 2x24b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3 volts | 3.6 volts |