The MSP430F6725IPNR is a mixed-signal microcontroller from the MSP430F672x series, designed for single-phase metering applications. It is packaged in an 80-pin LQFP with a body size of 12mm × 12mm. The device operates from a supply voltage range of 1.8V to 3.6V and features ultra-low-power consumption, including 1.7 µA in standby mode (LPM3) at 2.2V and 0.78 µA in shutdown mode (LPM4.5) at 3.0V. It includes three 24-bit sigma-delta ADCs, a 10-bit 200-ksps ADC, an LCD driver supporting up to 320 segments, a hardware multiplier, four 16-bit timers, and multiple enhanced UART, I2C, and SPI communication interfaces. The microcontroller supports automatic baud-rate detection, IrDA, and has a real-time clock with temperature compensation. It is qualified for operation from -40°C to 85°C, with a Level-3 MSL rating for reflow soldering.
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6725IPNR | MSP430F6725IPNR-ND | MSP430F6725IPNR | MSP430F6725IPNR | MSP430F6725IPNR | MSP430F6725IPNR |
| Product Name | MSP430F6725 MSP430F673x, MSP430F672x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | 24 Bit; Other; A/D 5x10b, 2x24b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |