Texas Instruments MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6723IPZ

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6723IPZ - Texas Instruments
Dallas, TX, United States
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6723IPZ
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6723IPZ
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - 296-MSP430F6723IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F6723IPZ-ND
Microcontrollers 296-MSP430F6723IPZ-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261953-MSP430F6723IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261953-MSP430F6723IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261953-MSP430F6723IPZ
Win Source Part Number: 1261953-MSP430F6723I PZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F6xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b, 2x24b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: MSP430F6723IPZ,TEXTI SMSP430F6723IPZ,2156 -MSP430F6723IPZ,296- MSP430F6723IPZ Base Product Number: 430F6723

Win Source Part Number: 1261953-MSP430F6723IPZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F6xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b, 2x24b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: MSP430F6723IPZ,TEXTISMSP430F6723IPZ,2156-MSP430F6723IPZ,296-MSP430F6723IPZ
Base Product Number: 430F6723

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 65KB 4KB Embedded Microcontroller MCU
685-MSP430F6723IPZ
Industrial 16-bit 65KB 4KB Embedded Microcontroller MCU 685-MSP430F6723IPZ
16-Bit MCU, 65KB Flash, 4KB RAM, 25MHz, 100-Pin LQFP, Industrial Product overview: MSP430F6723IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 65KB, 4KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 65KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723IPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 65KB Flash, 4KB RAM, 25MHz, 100-Pin LQFP, Industrial Product overview: MSP430F6723IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 65KB, 4KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 65KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F6723IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6723IPZ
Microcontrollers MSP430F6723IPZ
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6723IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6723IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6723IPZ
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6723IPZ
16-bit Microcontrollers - MCU MSP430F6723IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6723IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6723IPZ
Microcontrollers MSP430F6723IPZ
IC MCU 16BIT 64KB FLASH 100LQFP

IC MCU 16BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6723IPZ 296-MSP430F6723IPZ-ND 1261953-MSP430F6723IPZ 685-MSP430F6723IPZ MSP430F6723IPZ MSP430F6723IPZ MSP430F6723IPZ MSP430F6723IPZ
Product Name MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 65KB 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 8x10b, 2x24b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products