Texas Instruments MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6723IPNR

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6723IPNR - Texas Instruments
Dallas, TX, United States
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6723IPNR
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6723IPNR
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Microcontrollers - 296-40417-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40417-2-ND
Microcontrollers 296-40417-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-40417-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40417-6-ND
Microcontrollers 296-40417-6-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-40417-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40417-1-ND
Microcontrollers 296-40417-1-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 64KB 4KB Embedded Microcontroller MCU
685-MSP430F6723IPNR
Industrial 16-bit 64KB 4KB Embedded Microcontroller MCU 685-MSP430F6723IPNR
16-Bit MCU, 64KB Flash, 4KB RAM, 80-Pin LQFP, Industrial Product overview: MSP430F6723IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723IPNR can be used for catalog matching and distributor lookup.

16-Bit MCU, 64KB Flash, 4KB RAM, 80-Pin LQFP, Industrial Product overview: MSP430F6723IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6723IPNR - 711385-MSP430F6723IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6723IPNR
711385-MSP430F6723IPNR
Embedded - Embedded - Microcontrollers - MSP430F6723IPNR 711385-MSP430F6723IPNR
Manufacturer: Texas Instruments Win Source Part Number: 711385-MSP430F6723IP NR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 5x10b, 2x24b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 52 Date RAM Size: 4K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 711385-MSP430F6723IPNR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 5x10b, 2x24b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 52
Date RAM Size: 4K x 8

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6723IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6723IPNR
Embedded - Microcontrollers MSP430F6723IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6723IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6723IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6723IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F6723IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6723IPNR
Microcontrollers MSP430F6723IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6723IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6723IPNR
Microcontrollers MSP430F6723IPNR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6723IPNR
16-bit Microcontrollers - MCU MSP430F6723IPNR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6723IPNR 296-40417-2-ND 685-MSP430F6723IPNR 711385-MSP430F6723IPNR MSP430F6723IPNR MSP430F6723IPNR MSP430F6723IPNR MSP430F6723IPNR MSP430F6723IPNR
Product Name MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 64KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6723IPNR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers