Texas Instruments MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6723IPN

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6723IPN - Texas Instruments
Dallas, TX, United States
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6723IPN
MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6723IPN
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Integrated Circuits(ICs) - 087274-MSP430F6723IPN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
087274-MSP430F6723IPN
Integrated Circuits(ICs) 087274-MSP430F6723IPN
Manufacturer: Texas Instruments Win Source Part Number: 087274-MSP430F6723IP N Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: MSP430F6xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 80-LQFP Manufacturer Device Package: 80-LQFP (12x12) Standard Package: 119 Catalog: MSP430F672x and MSP430F673x Operating Supply Voltage: 1.8 V ~ 3.6 V Core Size: 16-Bit Connectivity: I²C IrDA LIN SCI SPI UART/USART Peripherals: Brown-out Detect/Reset DMA LCD POR PWM WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 5x10b 2x24b Oscillator Type: Internal Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087274-MSP430F6723IPN
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: MSP430F6xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 80-LQFP
Manufacturer Device Package: 80-LQFP (12x12)
Standard Package: 119
Catalog: MSP430F672x and MSP430F673x
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: I²C IrDA LIN SCI SPI UART/USART
Peripherals: Brown-out Detect/Reset DMA LCD POR PWM WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x10b 2x24b
Oscillator Type: Internal
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 25MHz 64KB 4KB Embedded Microcontroller MCU
685-MSP430F6723IPN
16-bit 25MHz 64KB 4KB Embedded Microcontroller MCU 685-MSP430F6723IPN
16-bit MCU, 25MHz, 64KB Flash/4KB RAM, 8 ADC, LQFP Product overview: MSP430F6723IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723IPN can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 64KB Flash/4KB RAM, 8 ADC, LQFP Product overview: MSP430F6723IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30418-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30418-ND
Microcontrollers 296-30418-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6723IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6723IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6723IPN
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F6723IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6723IPN
Microcontrollers MSP430F6723IPN
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - MSP430F6723IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6723IPN
Microcontrollers MSP430F6723IPN
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6723IPN
16-bit Microcontrollers - MCU MSP430F6723IPN
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6723IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6723IPN
Embedded - Microcontrollers MSP430F6723IPN
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6723IPN 087274-MSP430F6723IPN 685-MSP430F6723IPN 296-30418-ND MSP430F6723IPN MSP430F6723IPN MSP430F6723IPN MSP430F6723IPN MSP430F6723IPN
Product Name MSP430F6723 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Integrated Circuits(ICs) 16-bit 25MHz 64KB 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers