Texas Instruments MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6721IPN

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6721IPN - Texas Instruments
Dallas, TX, United States
MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6721IPN
MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6721IPN
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6721IPN - 081167-MSP430F6721IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6721IPN
081167-MSP430F6721IPN
Embedded - Embedded - Microcontrollers - MSP430F6721IPN 081167-MSP430F6721IPN
Manufacturer: Texas Instruments Win Source Part Number: 081167-MSP430F6721IP N Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 52 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b, 2x24b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081167-MSP430F6721IPN
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 52
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b, 2x24b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 32KB 2KB Embedded Microcontroller MCU
685-MSP430F6721IPN
Industrial 16-bit 32KB 2KB Embedded Microcontroller MCU 685-MSP430F6721IPN
16-Bit MCU, 32KB Flash, 2KB RAM, 80-Pin LQFP, Industrial Product overview: MSP430F6721IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6721IPN can be used for catalog matching and distributor lookup.

16-Bit MCU, 32KB Flash, 2KB RAM, 80-Pin LQFP, Industrial Product overview: MSP430F6721IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6721IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30416-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30416-ND
Microcontrollers 296-30416-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - MSP430F6721IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6721IPN
Microcontrollers MSP430F6721IPN
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6721IPN
16-bit Microcontrollers - MCU MSP430F6721IPN
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F6721IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6721IPN
Microcontrollers MSP430F6721IPN
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - MSP430F6721IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6721IPN
Embedded - Microcontrollers MSP430F6721IPN
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6721IPN 081167-MSP430F6721IPN 685-MSP430F6721IPN 296-30416-ND MSP430F6721IPN MSP430F6721IPN MSP430F6721IPN MSP430F6721IPN
Product Name MSP430F6721 MSP430F673x, MSP430F672x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F6721IPN Industrial 16-bit 32KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details