Texas Instruments MSP430F6720 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6720IPN

Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6720 MSP430F673x, MSP430F672x Mixed Signal Microcontroller - MSP430F6720IPN - Texas Instruments
Dallas, TX, United States
MSP430F6720 MSP430F673x, MSP430F672x Mixed Signal Microcontroller
MSP430F6720IPN
MSP430F6720 MSP430F673x, MSP430F672x Mixed Signal Microcontroller MSP430F6720IPN
MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

MSP430F673x, MSP430F672x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 16KB 1KB Embedded Microcontroller MCU
685-MSP430F6720IPN
16-bit 16KB 1KB Embedded Microcontroller MCU 685-MSP430F6720IPN
16-Bit MCU, 2 Sigma-Delta ADCs, LCD, RTC, 16KB Flash, 1KB RAM, 80-Pin LQFP Product overview: MSP430F6720IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6720IPN can be used for catalog matching and distributor lookup.

16-Bit MCU, 2 Sigma-Delta ADCs, LCD, RTC, 16KB Flash, 1KB RAM, 80-Pin LQFP Product overview: MSP430F6720IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6720IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6720IPN - 844856-MSP430F6720IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6720IPN
844856-MSP430F6720IPN
Embedded - Embedded - Microcontrollers - MSP430F6720IPN 844856-MSP430F6720IPN
Manufacturer: Texas Instruments Win Source Part Number: 844856-MSP430F6720IP N Series: MSP430F6xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12) Core Processor: CPUXV2 Speed: 25MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b, 2x24b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F6720 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-30415, MSP430F6720IPN-ND

Manufacturer: Texas Instruments
Win Source Part Number: 844856-MSP430F6720IPN
Series: MSP430F6xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)
Core Processor: CPUXV2
Speed: 25MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b, 2x24b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F6720
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-30415, MSP430F6720IPN-ND

Buy Now Datasheet
Microcontrollers - 296-30415-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30415-ND
Microcontrollers 296-30415-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F6720IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6720IPN
Embedded - Microcontrollers MSP430F6720IPN
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6720IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6720IPN
Microcontrollers MSP430F6720IPN
IC MCU 16BIT 16KB FLASH 80LQFP

IC MCU 16BIT 16KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6720IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6720IPN
Microcontrollers MSP430F6720IPN
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6720IPN
16-bit Microcontrollers - MCU MSP430F6720IPN
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6720IPN 685-MSP430F6720IPN 844856-MSP430F6720IPN 296-30415-ND MSP430F6720IPN MSP430F6720IPN MSP430F6720IPN MSP430F6720IPN
Product Name MSP430F6720 MSP430F673x, MSP430F672x Mixed Signal Microcontroller 16-bit 16KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6720IPN Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 0.0500 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 24 Bit; Other; A/D 5x10b, 2x24b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers