Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: MSP430F6xx
Package: Tape & Reel (TR)
Speed: 20MHz
Connectivity: I²C, IrDA, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
IC MCU 16BIT 512KB FLSH 113NFBGA Product overview: MSP430F6659IZCAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6659IZCAR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 512KB FLSH 113NFBGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 512KB FLSH 113NFBGA
IC MCU 16BIT 512KB FLSH 113NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430F6659IZCAR | 296-MSP430F6659IZCARTR-ND | MSP430F6659IZCAR | MSP430F6659IZCAR | MSP430F6659IZCAR | MSP430F6659IZCAR | |
| Product Name | Integrated Circuits (ICs)- Embedded Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 25 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 512 KB | 66 KB | 66 KB | 66 KB | 66 KB | 66 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| I/O Ports | 74 | 74 | 74 |