IC MCU 16BIT 256KB FLSH 113NFBGA Product overview: MSP430F6638IZCAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6638IZCAT
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: MSP430F6xx
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Speed: 20MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
IC MCU 16BIT 256KB FLSH 113NFBGA
IC MCU 16BIT 256KB FLSH 113NFBGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430F6638IZCAT | 296-MSP430F6638IZCATTR-ND | MSP430F6638IZCAT | MSP430F6638IZCAT | MSP430F6638IZCAT | |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART/USB | SPI; SCI; UART; USART; USB |