Texas Instruments Embedded - Embedded - Microcontrollers - MSP430F6638CY MSP430F6638CY

Description
Manufacturer: Texas Instruments Win Source Part Number: 789620-MSP430F6638CY Series: MSP430F6xx Packaging: Tray Speed: 20MHz Package: Die Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6638 Categories: Integrated Circuits (ICs) Manufacturer Package: Diesale Alternative Parts (Cross-Reference): MSP430F6638CYS; Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 49
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 789620-MSP430F6638CY Series: MSP430F6xx Packaging: Tray Speed: 20MHz Package: Die Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6638 Categories: Integrated Circuits (ICs) Manufacturer Package: Diesale Alternative Parts (Cross-Reference): MSP430F6638CYS; Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 49
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430F6638CY - 789620-MSP430F6638CY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6638CY
789620-MSP430F6638CY
Embedded - Embedded - Microcontrollers - MSP430F6638CY 789620-MSP430F6638CY
Manufacturer: Texas Instruments Win Source Part Number: 789620-MSP430F6638CY Series: MSP430F6xx Packaging: Tray Speed: 20MHz Package: Die Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6638 Categories: Integrated Circuits (ICs) Manufacturer Package: Diesale Alternative Parts (Cross-Reference): MSP430F6638CYS; Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 49

Manufacturer: Texas Instruments
Win Source Part Number: 789620-MSP430F6638CY
Series: MSP430F6xx
Packaging: Tray
Speed: 20MHz
Package: Die
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6638
Categories: Integrated Circuits (ICs)
Manufacturer Package: Diesale
Alternative Parts (Cross-Reference): MSP430F6638CYS;
Introduction Date: May 25, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 49

Buy Now Datasheet
Microcontrollers - MSP430F6638CY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F6638CY-ND
Microcontrollers MSP430F6638CY-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH Diesale

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH Diesale

Buy Now Datasheet
16-bit 25MHz Embedded Microcontroller MCU - 685-MSP430F6638CY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microcontroller MCU
685-MSP430F6638CY
16-bit 25MHz Embedded Microcontroller MCU 685-MSP430F6638CY
16-BIT, FLASH, 25MHz, MICROCONTROLLER, UUC, GREEN, DIE Product overview: MSP430F6638CY from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6638CY can be used for catalog matching and distributor lookup.

16-BIT, FLASH, 25MHz, MICROCONTROLLER, UUC, GREEN, DIE Product overview: MSP430F6638CY from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6638CY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6638CY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6638CY
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6638CY
IC MCU 16BIT 256KB FLASH DIESALE

IC MCU 16BIT 256KB FLASH DIESALE

Supplier's Site
Microcontrollers - MSP430F6638CY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6638CY
Microcontrollers MSP430F6638CY
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH Diesale

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH Diesale

Buy Now
Embedded - Microcontrollers - MSP430F6638CY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6638CY
Embedded - Microcontrollers MSP430F6638CY
IC MCU 16BIT 256KB FLASH DIESALE

IC MCU 16BIT 256KB FLASH DIESALE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 789620-MSP430F6638CY MSP430F6638CY-ND 685-MSP430F6638CY MSP430F6638CY MSP430F6638CY MSP430F6638CY
Product Name Embedded - Embedded - Microcontrollers - MSP430F6638CY Microcontrollers 16-bit 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz
RAM 256 KB 18 KB 18 KB 18 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details