MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 113-BGA Microstar Junior (7x7)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 192KB FLASH 113BGA
IC MCU 16BIT 192KB FLASH 113BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6637IZQWT | MSP430F6637IZQWT-ND | MSP430F6637IZQWT | MSP430F6637IZQWT | MSP430F6637IZQWT |
| Product Name | MSP430F6637 MSP430F663x Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | |||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |